EN
  • EN
  • DE

LM48861TMBD

Part No LM48861TMBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION FOR LM48861 / LM48861 Boomer® Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Box
Product Status Obsolete
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 24mW x 2 @ 16Ohm
Voltage - Supply 1.2V ~ 2.8V
Board Type Fully Populated
Utilized IC / Part LM48861
Supplied Contents Board(s)
Base Product Number LM48861
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Standard Package 1 pcs
Win Source Part Number 1382499-LM48861TMBD
Ultra Librarian 3D Model Ultra Librarian LM48861TMBD CAD Model

Description

The LM48861TMBD from Texas Instruments is a high-performance, ultra-low power stereo audio amplifier designed to deliver exceptional audio quality for portable applications. This device is part of Texas Instruments' Boomer® series of audio amplifiers, which are renowned for their efficiency and sound fidelity.

Key Features

  • Output Power: The LM48861TMBD is capable of delivering 2.1W of continuous average power to a 4Ω BTL load with less than 1% THD+N, ensuring loud and clear sound output.
  • Efficiency: With an efficiency of 90%, this audio amplifier minimizes power consumption, making it ideal for battery-powered devices.
  • Signal-to-Noise Ratio (SNR): It boasts an impressive signal-to-noise ratio, which means audio is reproduced with high clarity and minimal background noise.
  • Pop & Click Noise Reduction: The device includes a built-in pop and click noise reduction circuitry, reducing audible transients on startup and shutdown.
  • Thermal Protection: The LM48861TMBD has an internal thermal shutdown protection mechanism that prevents damage from overheating.

Applications

This audio amplifier is suitable for a wide range of portable applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook and Ultrabook Computers
  • Tablets

Technical Specifications

Parameter Value
Output Power (4Ω load) 2.1W (typ)
THD+N <1%
SNR 90dB (typ)
Efficiency 90%
Supply Voltage 2.2V to 5.5V

Overall, the LM48861TMBD is a robust audio solution that combines high-quality output with low power consumption, making it an excellent choice for designers looking to enhance the audio experience in their portable electronic products.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
EVAL BOARD FOR TAS5733 / TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess