Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 700mW x 1 @ 8 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA751
Supplied Contents Board(s)
Win Source Part Number 797810-TPA751EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TPA751
Introduction Date February 01, 2001
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA751EVM CAD Model

Description

The TPA751EVM is a robust evaluation module designed by Texas Instruments (TI) to facilitate the testing and performance assessment of the TPA751, a high-fidelity audio power amplifier. This module provides engineers, developers, and audio enthusiasts with a convenient platform for exploring the features and capabilities of the TPA751 amplifier in a variety of audio applications.

Key Features

  • High-Quality Audio Output: The TPA751EVM is capable of delivering exceptional audio quality with low distortion, making it ideal for high-fidelity sound systems.
  • Flexible Power Supply: This evaluation module supports a wide range of power supply voltages, accommodating various user requirements and simplifying integration into existing setups.
  • Easy to Use: With its user-friendly interface, the TPA751EVM allows for quick and easy evaluation, reducing development time and accelerating the product design process.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation, including a detailed user guide, schematic diagrams, and application notes, to assist users in maximizing the potential of the TPA751EVM.

Applications

The versatility of the TPA751EVM makes it suitable for a wide array of audio applications, including:

  • Home Theater Systems
  • Desktop Audio Equipment
  • Multimedia Speakers
  • Professional Audio Equipment

Technical Specifications

The TPA751EVM boasts impressive technical specifications that ensure reliable and high-performance audio amplification:

  • Amplifier Class: AB
  • Output Power: Up to 2 Watts
  • Load Impedance: Compatible with speakers down to 4 Ohms
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio reproduction

Conclusion

The TPA751EVM from Texas Instruments represents a practical solution for evaluating the TPA751 audio power amplifier. With its combination of high-quality sound, ease of use, and comprehensive support materials, it stands as an invaluable tool for professionals and hobbyists alike in the development of superior audio products.

You May Also Be Interested in

Texas Instruments
TPA3123D2EVM
Need more? Email Us
ECAD model for TPA3123D2EVM
Texas Instruments
EVAL MODULE FOR TAS5754MDCA / TAS5754M Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5754MDCAEVM
Texas Instruments
EVAL MODULE FOR TAS5731PHP / TAS5731 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5731EVM
Texas Instruments
EVAL MODULE FOR TPA3005D2 / TPA3005D2 Evaluation Module (EVM)
Need more? Email Us
ECAD model for TPA3005D2EVM
Texas Instruments
EVAL BOARD FOR TPA6133A2 / Evaluation Board for TPA6133A2 PurePath Headphone Amplifier
Need more? Email Us
ECAD model for TPA6133A2EVM
Texas Instruments
EVAL MOD AUDIO PWR AMP TPA152 / TPA152 Evaluation Module (EVM)
Need more? Email Us
ECAD model for TPA152EVM
Texas Instruments
EVALUATION MODULE FOR TPA2012D2
Need more? Email Us
ECAD model for TPA2012D2EVM
Texas Instruments
EVAL MOD AUD PWR AMP FOR TPA0103 / 1.75-W 3-CHANNEL STEREO AUDIO POWER AMPLIFIER
Need more? Email Us
ECAD model for TPA0103EVM
Texas Instruments
EVAL MOD PWR AMP FOR TPA0212 / TPA0212 Evaluation Module
Need more? Email Us
ECAD model for TPA0212EVM

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention