EN
  • EN
  • DE

TPA3123D2EVM

Part No TPA3123D2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description TPA3123D2EVM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 25W x 2 @ 4 Ohm
Operating Supply Voltage 10 V ~ 30 V
Board Type Fully Populated
Utilized IC / Part TPA3123D2
Supplied Contents Board(s)
Win Source Part Number 797792-TPA3123D2EVM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3123D2EVM CAD Model

Description

The TPA3123D2EVM is a feature-rich evaluation module designed by Texas Instruments to showcase the capabilities and performance of the TPA3123D2, a stereo audio power amplifier that is part of TI's extensive PurePath™ digital audio power amplifier portfolio. This evaluation module is an excellent tool for engineers, designers, and hobbyists looking to assess the TPA3123D2 for use in their audio applications.

Key Features of the TPA3123D2EVM:

  • High-Quality Audio Performance: The TPA3123D2EVM provides up to 25 W per channel into 4-ohm speakers with excellent audio quality, ensuring that it can drive a wide range of speakers with clarity and power.
  • Efficient Class-D Operation: Utilizing Class-D architecture, the TPA3123D2EVM offers high efficiency, which reduces power loss and heat dissipation, making it suitable for compact and energy-conscious applications.
  • Flexible Power Supply: The evaluation module can operate over a wide power supply range from 10V to 30V, allowing users to test the amplifier in various scenarios and with different power sources.
  • Thermal and Overcurrent Protection: The TPA3123D2EVM is equipped with built-in protection features that safeguard the amplifier from thermal overload and overcurrent conditions, enhancing its reliability and longevity.
  • Easy-to-use Interface: With straightforward connections for audio input, power supply, and speaker output, the evaluation module is user-friendly and accessible even to those with limited experience in audio system design.
  • Application Versatility: The TPA3123D2EVM is ideal for a variety of applications, including home stereo systems, television soundbars, docking stations, and active speakers.

The evaluation module comes with comprehensive documentation, including a user guide and schematic diagrams, which facilitate a quick and effective evaluation process. By using the TPA3123D2EVM, developers can significantly accelerate the design cycle and confidently integrate the TPA3123D2 amplifier into their audio solutions.

For more information, datasheets, and technical support, visit the Texas Instruments website or contact their customer support team. The TPA3123D2EVM is an invaluable tool for anyone looking to create high-performance audio systems with the TPA3123D2 integrated circuit.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess