EN
  • EN
  • DE

LM3S6C11-IBZ80-A2

Part No LM3S6C11-IBZ80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S6C11
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342096-LM3S6C11-IBZ80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6C11-IBZ80-A2 CAD Model

Description

The LM3S6C11-IBZ80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require efficient data processing, low power consumption, and a variety of integrated peripherals. This device is part of the Stellaris® family, which is well-known for its robustness, reliability, and advanced features that cater to industrial, automotive, and consumer electronics markets.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It includes 32KB of flash memory and 8KB of SRAM, ensuring ample space for program storage and efficient run-time operations.
  • Communication Interfaces: The LM3S6C11-IBZ80-A2 offers a range of communication options including I2C, SPI, UARTs, and SSI, enabling easy integration with a variety of peripherals and other microcontrollers.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Timers: Multiple 32-bit and 16-bit timers are available, including PWM outputs for motor control, timing operations, and other time-sensitive tasks.
  • I/O Ports: The device features numerous General-Purpose Input/Output (GPIO) pins that support various digital functions, enhancing the MCU's adaptability to different hardware configurations.
  • Power Management: Advanced power management techniques are implemented, such as sleep and deep-sleep modes, to minimize power consumption during idle periods.

Applications

The versatility of the LM3S6C11-IBZ80-A2 makes it suitable for a broad spectrum of applications. It is particularly adept for use in embedded systems, industrial controls, home automation, portable instrumentation, and smart sensors. Its robust set of features also makes it ideal for developing IoT (Internet of Things) devices that require connectivity, processing power, and low-power operation.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S6C11-IBZ80-A2 is no exception and is designed to meet or exceed the stringent requirements of the industrial and automotive markets. With Texas Instruments' reputation for quality, customers can trust this MCU to perform reliably in their critical applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess