EN
  • EN
  • DE

INA301A1QDGKTQ1

Part No INA301A1QDGKTQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description CURRENT SHUNT MONITOR / Current-Shunt Monitor With High-Speed, Overcurrent Protection Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High/Low-Side
Voltage - Input 0V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811356-INA301A1QDGKTQ1
Ultra Librarian 3D Model Ultra Librarian INA301A1QDGKTQ1 CAD Model

Description

The INA301A1QDGKTQ1 is a state-of-the-art current shunt monitor with an integrated voltage output comparator, designed and manufactured by Texas Instruments. This high-precision device is engineered to provide overcurrent protection by measuring the voltage drop across a shunt resistor and comparing it to a user-defined threshold.

Key Features

  • Integrated Comparator: The device features a built-in comparator that facilitates overcurrent protection, simplifying circuit design and reducing component count.
  • High Accuracy: With a precision gain of 20 V/V, the INA301A1QDGKTQ1 ensures highly accurate current measurements, making it suitable for a wide range of applications.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range of -0.3 V to +26 V, compatible with both low-side and high-side current sensing.
  • Adjustable Threshold: The threshold voltage can be set by the user, providing flexibility in setting overcurrent protection limits.
  • Fast Response Time: The INA301A1QDGKTQ1 offers a quick response time, essential for protecting circuits from overcurrent conditions promptly.

Applications

The INA301A1QDGKTQ1 is ideal for a variety of applications, including but not limited to:

  • Power management in automotive systems
  • Overcurrent protection for motors and solenoids
  • Battery management systems
  • Industrial automation and control systems
  • Telecommunications infrastructure

Quality and Reliability

As part of Texas Instruments' commitment to quality, the INA301A1QDGKTQ1 is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring high reliability and performance under extreme conditions.

Package and Availability

The INA301A1QDGKTQ1 comes in a compact VSSOP-8 (DGK) package, optimizing board space and making it suitable for space-constrained applications. It is available for order and can be sourced directly from Texas Instruments or authorized distributors.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6471 $53.5297
16+ $6.2746 $100.3936
25+ $6.0785 $151.9625
34+ $5.8824 $200.0016
44+ $5.6863 $250.1972
59+ $5.0981 $300.7879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,896 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess