EN
  • EN
  • DE
  • IT

PIC16F76-I/SP

Part No PIC16F76-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 061798-PIC16F76-I/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F76-I/SP CAD Model

Description

Microchip Technology's PIC16F76-I/SP Microcontroller

The PIC16F76-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and ease of use. This MCU is part of the expansive PIC16F family, which is well-suited for a wide range of applications in the industrial, automotive, consumer electronics, and telecommunications sectors.

Key Features:

  • CPU: The PIC16F76-I/SP is built around a powerful 8-bit processor, capable of executing most instructions in just one machine cycle, with a few requiring two cycles. This efficiency enables swift operations and responsiveness in time-critical tasks.
  • Program Memory: It boasts 14KB of on-chip flash memory, providing ample space for complex programs and the flexibility for future updates without the need for external programming devices.
  • Data Memory: The device offers 368 bytes of RAM and 256 bytes of EEPROM data memory, facilitating efficient data storage and manipulation during operation.
  • I/O Pins: With 22 configurable input/output pins, this MCU provides a versatile interface for connecting to a variety of peripherals, sensors, and actuators.
  • Peripherals: The PIC16F76-I/SP integrates a range of built-in peripherals, including timers, an analog-to-digital converter (ADC), synchronous and asynchronous serial communication modules, and a capture/compare/PWM module, which greatly simplifies the design of complex applications.
  • Operating Voltage: It operates within a voltage range of 4.0V to 5.5V, making it compatible with most 5V logic levels and power supplies commonly used in electronic systems.
  • Temperature Range: This MCU is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +85°C.
  • Packaging: The PIC16F76-I/SP is available in a 28-pin SPDIP (Plastic Dual In-line Package) format, which is suitable for through-hole mounting techniques and is preferred for prototyping and small production runs.

Whether you're developing simple control systems or complex automation solutions, the PIC16F76-I/SP provides a balanced combination of performance, power efficiency, and design flexibility. Its wide acceptance and community support also mean that developers have access to a wealth of resources, including sample code, development tools, and libraries, which can accelerate the development process and reduce time to market.

Overall, the PIC16F76-I/SP from Microchip Technology is a reliable and cost-effective choice for designers looking to leverage a proven platform for their next embedded project.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5830 $53.0810
17+ $6.2219 $105.7723
25+ $6.0275 $150.6875
35+ $5.8330 $204.1550
45+ $5.6386 $253.7370
60+ $5.0553 $303.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess