EN
  • EN
  • DE

AD9912ABCPZ

Part No AD9912ABCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description 1 GSPS Direct Digital Synthesizer with 14-Bit DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution (Bits) 14 b
Master fclk 1GHz
Tuning Word Width (Bits) 48 b
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1139353-AD9912ABCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9912
Introduction Date May 12, 2010
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9912ABCPZ CAD Model

Description

AD9912ABCPZ - High-Performance Direct Digital Synthesizer from Analog Devices Inc.

The AD9912ABCPZ is a state-of-the-art Direct Digital Synthesizer (DDS) component manufactured by Analog Devices Inc., renowned for its precision and high-speed signal processing capabilities. This advanced integrated circuit is designed to generate accurate and stable waveforms, making it an indispensable part of modern electronics systems where signal integrity is paramount.

With a 14-bit DAC and an impressive maximum clock rate of 1 GSPS, the AD9912ABCPZ offers exceptional spectral purity and frequency agility. It is well-suited for applications that require complex modulation, fast frequency hopping, or precise phase and amplitude programmability. The device provides a frequency resolution of less than 1 Hz for a 400 MHz clock, enabling fine tuning of the output signal for the most demanding applications.

The AD9912ABCPZ comes in a compact 88-LFCSP (Lead Frame Chip Scale Package) that is designed to save space on a printed circuit board while delivering robust performance. This DDS features a high-speed serial I/O port that allows for convenient programming and control, making it easily integrable into a variety of systems, including communications, radar, test and measurement equipment, and medical devices.

Key features of the AD9912ABCPZ include:

  • High-speed 1 GSPS internal clock speed
  • 14-bit DAC resolution for high-quality signal synthesis
  • Frequency resolution under 1 Hz at 400 MHz clock
  • Programmable modulus and phase offset
  • 88-LFCSP package for space-efficient design
  • On-chip high-speed comparator for clock generation
  • Linear frequency, phase, and amplitude modulation capabilities
  • On-chip RAM for complex waveform generation

The AD9912ABCPZ also boasts an integrated PLL (Phase-Locked Loop) that can multiply the reference clock frequency, providing a clean and stable clock source for the high-speed DAC. This feature simplifies the design of systems that require a high-frequency reference but are limited by lower frequency clocks.

Whether it's for generating precise clock signals, modulating waveforms in advanced communication systems, or creating complex signal patterns in test equipment, the AD9912ABCPZ by Analog Devices Inc. is an excellent choice for professionals seeking top-tier performance in a compact and efficient DDS solution.

You May Also Be Interested in

Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $246.3760
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.2874
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $7.1349

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 501 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess