EN
  • EN
  • DE

UJA1076ATW/3V3/WD

Part No UJA1076ATW/3V3/WD
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1208No
Reference case HT2SOP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 757759-UJA1076ATW/3V3/WD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UJA1076ATW/3V3/WD CAD Model

Description

The NXP UJA1076ATW/3V3/WD is a high-performance System Basis Chip (SBC) designed to support the power supply and the CAN communication of microcontroller-based applications in automotive environments. This robust integrated circuit is specifically tailored to meet the stringent requirements of the automotive industry, including the ability to withstand harsh conditions and provide reliable operation over a wide temperature range.

Key Features:

  • Power Management: The device offers a versatile 3.3V voltage regulator with a watchdog feature, ensuring a stable power supply for the connected microcontroller and other peripherals. Its power-saving modes contribute to the overall efficiency of the system.
  • CAN Interface: Equipped with a high-speed CAN transceiver, the UJA1076ATW/3V3/WD facilitates reliable communication within automotive networks, compliant with the ISO 11898-2 standard.
  • Watchdog Timer: The integrated watchdog timer provides system monitoring, enhancing the safety and reliability of the application by resetting the system in case of a malfunction.
  • Fail-Safe Operation: With its fail-safe features, including under-voltage detection and thermal protection, the chip ensures safe operation under adverse conditions.
  • Low Standby Current: The SBC has been designed to have a low standby current, which is critical for battery-powered applications and contributes to the reduction of overall power consumption.

Applications:

The UJA1076ATW/3V3/WD is ideal for a range of automotive applications where a reliable power supply and CAN communication are essential. Common use cases include body control modules, gateway modules, powertrain applications, and various sensor interfaces within vehicles.

Technical Specifications:

  • Supply voltage range: 5.5V to 27V
  • 3.3V output voltage regulator with current capability suitable for microcontroller supply
  • High-speed CAN transceiver (up to 1 Mbit/s)
  • Watchdog with an adjustable time-out period
  • Over-temperature and under-voltage protection
  • Compliant with the AEC-Q100 standard for automotive quality

The NXP UJA1076ATW/3V3/WD provides a compact, reliable solution for automotive electronics designers looking to streamline their power management and communication systems, ensuring high performance and robust operation in challenging environments.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess