EN
  • EN
  • DE

LM3S6611-IQC50-A2

Part No LM3S6611-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.25V ~ 2.75V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S6611
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 616721-LM3S6611-IQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6611-IQC50-A2 CAD Model

Description

Product Overview: LM3S6611-IQC50-A2 Microcontroller

The LM3S6611-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of embedded applications. This advanced microcontroller is part of the Stellaris® family, which is renowned for its integrated connectivity solutions and robust processing capabilities.

Key Features

  • Core: At the heart of the LM3S6611-IQC50-A2 is an ARM® Cortex™-M3 processor that operates at up to 50 MHz, providing a balanced combination of efficiency and computing power suitable for a variety of applications.
  • Memory: The device comes equipped with 256 KB of flash memory and 64 KB of SRAM, ensuring ample space for program storage and efficient in-application data handling.
  • Communication: With a range of communication interfaces, including I2C, SPI, UARTs, and CAN, this MCU provides versatile options for connecting with other devices and peripherals.
  • GPIO: The LM3S6611-IQC50-A2 features a generous number of General-Purpose Input/Output (GPIO) pins, allowing for extensive interaction with external hardware.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) enables the MCU to process analog signals, making it ideal for sensor-based applications.
  • Timers: Multiple timers, including PWM capability, offer precision control for timing-related tasks, such as motor control or event scheduling.
  • Power Management: The device includes advanced power management features that facilitate low-power operation, enhancing battery life for portable devices.

Applications

The versatility of the LM3S6611-IQC50-A2 makes it an excellent choice for a wide array of applications. It is particularly well-suited for industrial control systems, home automation, point-of-sale machines, and medical devices. Its robust connectivity options also make it a preferred component for networked applications that require reliable data exchange.

Quality and Reliability

As with all Texas Instruments products, the LM3S6611-IQC50-A2 is manufactured to high standards, ensuring reliability and performance consistency. It is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications while still offering sufficient I/O options for complex designs.

With its advanced features and flexible capabilities, the LM3S6611-IQC50-A2 is a powerful MCU choice for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess