EN
  • EN
  • DE

ADAS1000BSTZ-RL

Part No ADAS1000BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 5 CHAN 19BIT 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 5 Channel AFE 19 Bit 64-LQFP (10x10)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name ADAS1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADAS1000BSTZ-RLDKR, ADAS1000BSTZ-RLCT, ADAS1000BSTZ-RLTR, ADAS1000BSTZ-RL-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910166-ADAS1000BSTZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAS1000BSTZ-RL CAD Model

Description

Introducing the ADAS1000BSTZ-RL from Analog Devices Inc.

The ADAS1000BSTZ-RL is a state-of-the-art electrocardiogram (ECG) AFE (Analog Front End) integrated circuit designed by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This innovative component is specifically tailored for advanced ECG applications, making it an ideal choice for medical instrumentation and health monitoring systems.

Key Features:

  • Precision Data Acquisition: The ADAS1000BSTZ-RL offers a high level of precision in data acquisition, ensuring accurate and reliable ECG signal readings. This is crucial for the diagnosis and monitoring of cardiac conditions.
  • Integrated Solution: This AFE integrates multiple functions into a single chip, including a low noise amplifier, ADC, pacemaker detection, and right leg drive (RLD), simplifying the design of ECG systems and reducing the overall component count.
  • Multi-Channel Capability: With its multi-channel capability, it can simultaneously acquire multiple ECG leads, providing a comprehensive view of the heart's electrical activity.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAS1000BSTZ-RL operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Flexible Data Rates: It supports variable data rates, allowing users to optimize the balance between resolution and power consumption according to their specific application needs.
  • Easy Interface: The device features an SPI-compatible serial interface, facilitating easy communication with microprocessors or DSPs.

Applications:

The ADAS1000BSTZ-RL is versatile and can be used in a variety of ECG-related applications, including:

  • Portable and bedside patient monitors
  • High-end ECG diagnostic equipment
  • Cardiac event and ambulatory monitors
  • Defibrillators and cardiac resynchronization therapy devices

With its robust feature set and integrated design, the ADAS1000BSTZ-RL from Analog Devices Inc. represents a leap forward in ECG technology. Its precision, efficiency, and ease of integration make it an excellent choice for developers looking to create advanced medical monitoring systems with a high degree of reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess