EN
  • EN
  • DE

ACS706ELC-05C

Part No ACS706ELC-05C
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 5A AC/DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Obsolete(EOL)
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 5A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 133mV/A
Frequency DC to 50kHz
Linearity ±1%
Accuracy ±1.5%
Supply Voltage - Operating 5V
Response Time 6μs
Current - Supply (Max) 10mA
Temperature Range - Operating -40°C to 85°C
Polarization Bidirectional
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1011839-ACS706ELC-05C
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Sensing & Instrumentation, Industrial, Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ACS706ELC-05C CAD Model

Description

The ACS706ELC-05C is a bidirectional, open-loop Hall effect-based linear current sensor IC manufactured by Allegro MicroSystems.

  • Manufacturer: Allegro MicroSystems
  • Sensor Type: Linear Current Sensor IC
  • Technology: Hall Effect-Based
  • Sensitivity: 133mV/A
  • Current Sensing: Up to 5A
  • Output: Ratiometric, Voltage-based
  • Response Time: 6μs
  • Frequency Range: DC to 50kHz
  • Maximum Supply Current: 10mA
  • Linearity: ±1%
  • Accuracy: ±1.5%
  • Mounting Type: SMD (SMT)
  • Package: 8-SOIC
  • Package Width: 3.90mm
  • Operating Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Microtune,Inc
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
Need more? Email Us
Tamura
SENSOR CURRENT HALL 100A AC/DC
Lowest to $10.9256
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $5.2456
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $1.7365
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 12.5A AC/DC
Lowest to $8.9230
Allegro MicroSystems, LLC
THERMALLY ENHANCED CURRENT SENSO
Lowest to $6.4048
Silicon Labs
SENSOR CURRENT XFMR 5A AC / Current Sensor Current Sensor AC Current 3.3V/5V Automotive 20-Pin SOIC W T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess