EN
  • EN
  • DE

73S8014R-IL/F

Part No 73S8014R-IL/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMART CARD 7816 EMV 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Set-Top Boxes
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Mounting SMD
Win Source Part Number 764759-73S8014R-IL/F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73S8014R-IL/F CAD Model

Description

Maxim Integrated's 73S8014R-IL/F Smart Card Interface

The 73S8014R-IL/F from Maxim Integrated is a robust smart card interface IC designed to provide a reliable link between a smart card and a microcontroller or microprocessor in a variety of applications. This interface IC is particularly suited for systems that require compliance with the latest EMV (Europay, MasterCard, and Visa) and ISO7816 standards, ensuring compatibility with a wide range of smart card technologies.

This product offers a flexible supply voltage range, typically between 2.7V to 5.5V, which allows for easy integration into various system designs without the need for additional power management components. Its low power consumption makes it an ideal choice for portable and battery-powered devices where energy efficiency is crucial.

The 73S8014R-IL/F features an automatic activation and deactivation sequence for smart card interfaces, simplifying the design process by reducing the need for complex software control. It also boasts an integrated level shifter, which facilitates direct connection to the microcontroller's I/O lines that might operate at different voltage levels.

For enhanced protection, the 73S8014R-IL/F incorporates various security features such as short-circuit and thermal protection, ensuring the safety and longevity of the smart card as well as the interfacing electronics. The built-in current limiting and ESD protection further contribute to the robustness of this interface IC in harsh electrical environments.

The package for this IC is designed with a small footprint in mind, making it suitable for space-constrained applications. Its lead(Pb)-free finish and RoHS compliance demonstrate Maxim Integrated's commitment to environmental sustainability.

Overall, the 73S8014R-IL/F smart card interface from Maxim Integrated stands out as a high-performance, secure, and easy-to-integrate solution for developers looking to incorporate smart card technology into their products. Whether for point-of-sale terminals, access control systems, or personal identification applications, this IC provides a reliable foundation for secure transactions and interactions.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess