EN
  • EN
  • DE

LM393P-NG

Part No LM393P-NG
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 6mA @ 5V
Current - Quiescent (Max) 1mA
Propagation Delay (Max) 1µs (Typ)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 8-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Standard Package 1 pcs
Win Source Part Number 1070058-LM393P-NG
Ultra Librarian 3D Model Ultra Librarian LM393P-NG CAD Model

Description

Product Overview: LM393P-NG from Texas Instruments

The LM393P-NG is a versatile and robust integrated circuit produced by the renowned manufacturer Texas Instruments. This device is part of the LMx93 and LM2903-Voltage Comparator family and is designed to provide a reliable solution for various applications that require voltage level detection and comparison.

Key Features:

  • Dual Comparators: The LM393P-NG contains two independent voltage comparators that can operate at different voltage levels, making it highly flexible for multitasking within a circuit.
  • Wide Supply Voltage Range: It can operate from a single power supply over a wide range of voltages, or it can be configured for a dual power supply, making it adaptable to both battery-operated and conventional line-operated applications.
  • Low Supply Current Drain: The device is optimized for low power consumption, drawing minimal current, which is ideal for portable and battery-powered electronics.
  • Open Collector Outputs: The outputs of the LM393P-NG are open-collector, which allows for wired-AND connections and makes the device compatible with a variety of logic levels.
  • Input Bias Current: The comparators exhibit low input bias current, thus reducing the influence on the input signal and improving overall accuracy.
  • Offset Voltage: The LM393P-NG features low input offset voltage, further enhancing its precision in voltage comparison tasks.
  • Response Time: The device boasts a typical response time of 1.3 microseconds, enabling quick and responsive operation in time-sensitive applications.

Applications:

The LM393P-NG is a versatile component suitable for a wide array of electronic applications. It is commonly used in sensor interfaces, voltage level monitoring, motor control, and other logic systems that require a comparison of analog signals. Its reliability and precision make it a preferred choice for designers and engineers working on projects that demand high-performance voltage detection and decision-making capabilities.

With its industry-standard 8-pin PDIP package, the LM393P-NG is easy to integrate into both prototyping and production environments. Texas Instruments' commitment to quality ensures that the LM393P-NG meets the stringent requirements of modern electronic systems, making it a trustworthy and essential part of any electronics toolkit.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2710 $50.1350
450+ $0.2224 $100.0800
700+ $0.2155 $150.8500
960+ $0.2085 $200.1600
1,245+ $0.2016 $250.9920
1,665+ $0.1807 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess