EN
  • EN
  • DE

DP83848MPHPEP

Part No DP83848MPHPEP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description MILITARY TEMPERATURE SINGLE PORT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PHYTER
Packaging Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 48-TQFP Exposed Pad
Manufacturer Package 48-HTQFP
Win Source Part Number 1168421-DP83848MPHPEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DP83848-EP
Introduction Date September 26, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DP83848MPHPEP CAD Model

Description

Product Overview: DP83848MPHPEP - Texas Instruments

The DP83848MPHPEP from Texas Instruments is a robust, high-performance physical layer transceiver designed for precision industrial applications and harsh environments. This Ethernet PHY offers a single 10/100 Mb/s Ethernet transceiver that integrates all the physical layer functions needed to transmit and receive data on standard twisted-pair cables.

Key Features:

  • Interface: The device supports MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) for easy integration with most MAC processors.
  • Auto-MDIX: With automatic MDI/MDIX crossover, the DP83848MPHPEP eliminates the need for crossover cables, simplifying network installation and maintenance.
  • Auto-Negotiation: The transceiver autonomously negotiates with its link partner to determine the best possible operation mode, whether 10BASE-T or 100BASE-TX, and duplex mode.
  • Energy Efficient: Energy-efficient features reduce power consumption in idle mode and during operation, making it suitable for power-sensitive applications.
  • Extended Temperature Range: This device is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • Robustness: The DP83848MPHPEP is built to withstand severe industrial environments, featuring electrostatic discharge (ESD) protection and meeting EMC requirements.

Applications:

The DP83848MPHPEP is ideal for a wide range of applications within the industrial sector. These include but are not limited to:

  • Factory automation and control systems
  • Embedded telecommunications
  • Industrial Internet of Things (IIoT) devices
  • Robotics and motor control
  • Building management systems

Quality and Reliability:

As with all Texas Instruments products, the DP83848MPHPEP is designed to meet high standards of quality and reliability. The device is part of TI's Enhanced Product (EP) portfolio, ensuring extended product lifecycle and availability, which is crucial for industrial-grade components.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.9558 $65.9558
2+ $54.1176 $108.2352
3+ $52.4265 $157.2795
4+ $50.7353 $202.9412
6+ $49.0441 $294.2646
7+ $43.9706 $307.7942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess