EN
  • EN
  • DE

EVM430-FE4272

Part No EVM430-FE4272
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR FE4272 / MSP430FE4272 Energy/Power Meter Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Embedded Yes, MCU, 16-Bit
Utilized IC / Part MSP430FE4272
Supplied Contents Board(s)
Base Product Number EVM430
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342377-EVM430-FE4272
Ultra Librarian 3D Model Ultra Librarian EVM430-FE4272 CAD Model

Description

The EVM430-FE4272 from Texas Instruments is a robust evaluation module designed for engineers, developers, and enthusiasts to expedite the development and testing of power measurement systems. This evaluation module is specifically designed to work with the MSP430FE4272 microcontroller, a highly integrated device optimized for electronic metering applications that require measurements with high accuracy and low-power consumption.

Key Features

  • Integrated MSP430 Microcontroller: At the heart of the EVM430-FE4272 is the MSP430FE4272 microcontroller, which features a 16-bit RISC CPU, 16KB + 256B Flash memory, and 512B RAM.
  • Energy Measurement: The module is equipped with a 24-bit sigma-delta analog-to-digital converter (ADC) for high-precision energy measurement, making it ideal for applications such as smart metering and energy monitoring.
  • On-Board LCD: A built-in LCD display allows for immediate visualization of data and measurements without the need for additional components.
  • Flexible Power Supply: The EVM430-FE4272 can be powered through USB or an external power supply, providing versatility for different testing scenarios.
  • Comprehensive Development Tools: Texas Instruments provides a suite of software tools and libraries to support the development process, including code examples and application notes.

Applications

The EVM430-FE4272 is suitable for a wide range of applications that require precise energy measurement and low-power operation. These include:

  • Smart electricity meters
  • Power monitoring systems
  • Renewable energy systems
  • Industrial metering

Technical Specifications

The module comes with the following technical specifications:

  • Supply voltage: 2.2V to 3.6V
  • Operating temperature: -40°C to 85°C
  • Dimensions: 100mm x 50mm

With its combination of precision, flexibility, and ease of use, the EVM430-FE4272 is an excellent tool for developing and prototyping energy measurement solutions.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $421.3554 $421.3554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess