Product Overview: LM392DGKR from Texas Instruments
The LM392DGKR is an integrated circuit produced by Texas Instruments, known for its high-quality electronic components. This particular product combines two essential functionalities into one compact package: an operational amplifier (op-amp) and a voltage comparator. This integration not only saves space on the circuit board but also reduces the need for additional components, streamlining the design and manufacturing process.
The operational amplifier within the LM392DGKR offers low power consumption and a wide range of operating voltages, making it suitable for battery-powered devices and various electronic applications. It is designed to provide a high input impedance, low input bias current, and minimal input offset voltage, which are critical parameters for ensuring signal integrity and accurate amplification.
Complementing the op-amp, the voltage comparator provides a precise voltage comparison function. It is capable of quickly determining the relative magnitude of two input voltages and outputting a corresponding high or low signal. This feature is particularly useful in applications where a specific threshold needs to be monitored, such as in control systems or alarm circuits.
The LM392DGKR comes in a VSSOP-8 (DGK) package, which is a very small outline package with a body size that is ideal for space-constrained applications. The device operates over a temperature range of -40°C to +85°C, offering reliable performance across a broad spectrum of environmental conditions.
Key specifications of the LM392DGKR include:
- Supply voltage range: 3 V to 32 V
- Low supply current: 0.4 mA (typical)
- Common-mode input voltage range: 0 V to VCC - 1.5 V
- Output current: 20 mA (typical)
- Input offset voltage: 2 mV (typical)
Engineers and designers often choose the LM392DGKR for its versatility and Texas Instruments' reputation for reliability. It is widely used in sensor interfaces, battery management systems, and other electronic circuits that require both amplification and voltage comparison. This product exemplifies Texas Instruments' commitment to providing innovative solutions that meet the needs of modern electronics.