EN
  • EN
  • DE

SN65LVDS101DGK

Part No SN65LVDS101DGK
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DIFFERENTIAL TRANSLATOR/REPEATER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVPECL
Data Rate (Maximum) 2Gbps
Number of Channels 1
Delay Time 630ps
Capacitance - Input 0.6pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 50mA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252872-SN65LVDS101DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS101
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS101DGK CAD Model

Description

The SN65LVDS101DGK is a high-speed differential line receiver designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVDS (Low-Voltage Differential Signaling) family, which is known for its ability to achieve high data rates while minimizing power consumption and electromagnetic interference (EMI).

Key Features

  • High Data Rates: The SN65LVDS101DGK supports signaling rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: This device operates with a minimal power draw, which is essential for battery-powered or energy-efficient systems.
  • Low EMI: LVDS technology inherently produces less EMI compared to other signaling methods, which helps in reducing noise in sensitive applications.
  • Differential Inputs: The receiver accepts LVDS input signals, providing robust data transmission even over long distances or in electrically noisy environments.
  • Wide Operating Temperature Range: It is designed to function across a broad temperature range, making it suitable for industrial and automotive applications.
  • Fail-Safe Receiver: The device ensures a high level of reliability with its fail-safe feature that detects open, shorted, or terminated but idle inputs.

Applications

Thanks to its robust design and high-speed capabilities, the SN65LVDS101DGK is ideal for a variety of applications, including:

  • High-speed data communications and telecommunications
  • Networking equipment and switches
  • Computer peripherals and servers
  • Industrial control and automation systems
  • Automotive infotainment and driver assistance systems

Package and Quality

The SN65LVDS101DGK is offered in an 8-pin VSSOP (DGK) package, which provides a compact footprint suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry requirements for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4979 $51.9832
19+ $5.3316 $101.3004
30+ $5.1650 $154.9500
41+ $4.9984 $204.9344
52+ $4.8318 $251.2536
70+ $4.3319 $303.2330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,917 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess