Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Bulk
Product Status Active
Type Amplifier
Applications Testing Equipment
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354672-MAX459CPL
Ultra Librarian 3D Model Ultra Librarian MAX459CPL CAD Model

Description

Introducing the MAX459CPL from Maxim Integrated

The MAX459CPL is a highly versatile and advanced video signal processor chip designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This product is part of Maxim's extensive range of analog and mixed-signal engineering solutions that cater to a myriad of applications across various industries.

Key Features

  • High-Performance Video Processing: The MAX459CPL is engineered to deliver exceptional video signal processing capabilities, making it an ideal choice for applications requiring crisp and clear video quality.
  • Multiple Video Formats: It supports a variety of video formats, providing flexibility for integration with different video sources and display technologies.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX459CPL maintains high performance while minimizing power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Compact Packaging: The chip comes in a compact PLCC (Plastic Leaded Chip Carrier) package, ensuring a small footprint and ease of integration into space-constrained designs.

Applications

The MAX459CPL is adept for a wide range of applications, including but not limited to:

  • Professional video editing and broadcasting equipment
  • Security and surveillance systems
  • Video conferencing solutions
  • Medical imaging devices
  • Industrial monitoring and control systems

Technical Specifications

The MAX459CPL operates over a broad temperature range and is built to sustain the rigors of industrial environments. Its technical specifications are designed to meet the stringent requirements of high-quality video processing tasks.

Why Choose the MAX459CPL?

With its robust feature set, the MAX459CPL stands out as a top-tier solution for developers and engineers looking to incorporate reliable video processing into their products. Maxim Integrated's commitment to quality ensures that the MAX459CPL will provide long-lasting performance and consistency, making it a smart investment for future-proofing your video applications.

Whether you're designing the next generation of video equipment or upgrading existing systems, the MAX459CPL from Maxim Integrated offers the performance, flexibility, and reliability you need to succeed.

You May Also Be Interested in

Maxim Integrated
SP Amp Limiting Amp Single 20-Pin QFN EP T/R
Need more? Email Us
ECAD model for MAX3272AEGP-T
Skyworks Solutions Inc.
POWER ISOLATION / IC
Need more? Email Us
ECAD model for SI89226ED-ISR
Analog Devices Inc.
IC DIFF ADC DRIVER 18BIT 8-LFCSP
Lowest to $11.9697
ECAD model for ADA4941-1YCPZ-R2
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
ECAD model for SI8922AD-IS4R
Linear Technology
IC OPAMP/COMP/REF MICRPWR 8SOIC
Lowest to $18.0180
ECAD model for LTC1541CS8#PBF
Anadigics, Inc
Need more? Email Us
ECAD model for AWU6608R
ON Semiconductor
Need more? Email Us
ECAD model for LA7793V-TLM
Analog Devices Inc.
IC VGA GP SGL-ENDED 16-LFCSP
Lowest to $17.8196
ECAD model for AD8336ACPZ-WP
Skyworks Solutions Inc.
POWER ISOLATION / Amplifier IC Isolated Voltage Sensing 8-SOIC
Lowest to $11.5612
ECAD model for SI8932D-IS4

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention