EN
  • EN
  • DE

LT6108AHMS8-1#PBF

Part No LT6108AHMS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT6108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LT6108AHMS81PBF,-2735-LT6108AHMS8-1#PBF,LT6108AHMS-1#PBF-ND,LT6108AHMS-1#PBF
Standard Package 50
Win Source Part Number 1145284-LT6108AHMS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT6108AHMS8-1#PBF CAD Model

Description

Product Overview: LT6108AHMS8-1#PBF

The LT6108AHMS8-1#PBF is a versatile, high-side current sense amplifier designed by Analog Devices Inc. This precision device is an essential component for a wide range of applications, including power management, battery monitoring, and overcurrent protection systems. Its robust design and high accuracy make it an ideal choice for both industrial and automotive applications where reliable current measurement is critical.

Key Features

  • Precision Current Sensing: The LT6108 is capable of high-side current sensing, which allows for the detection of current flow in a positive supply rail without interfering with the ground path of the load.
  • Wide Input Voltage Range: This device operates over a wide input voltage range, making it suitable for various applications and ensuring compatibility with a broad range of supply voltages.
  • Adjustable Gain: With an external resistor, users can set the gain of the amplifier, providing flexibility and precision in tailoring the output signal to specific requirements.
  • Low Offset Voltage: The LT6108 features a low input offset voltage, which enhances the accuracy of current measurement and reduces error in the signal processing chain.
  • Robust Design: Encased in an HMS-8 package, the LT6108AHMS8-1#PBF is designed to withstand harsh environments and is characterized by its reliability and durability.

Applications

  • Automotive battery monitoring
  • Power supply monitoring
  • Overcurrent and short-circuit protection
  • Portable device power management
  • Motor control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT6108AHMS8-1#PBF is no exception. It is built to meet stringent industry standards, ensuring reliable performance even under the most demanding conditions. The device's robust package and high-temperature operation capability make it a dependable choice for critical applications where failure is not an option.

With its combination of flexibility, precision, and durability, the LT6108AHMS8-1#PBF from Analog Devices Inc. is a top-tier solution for current sensing applications where accuracy and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1864 $55.1184
14+ $7.5375 $105.5250
21+ $7.3020 $153.3420
29+ $7.0664 $204.9256
37+ $6.8309 $252.7433
49+ $6.1243 $300.0907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 556 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess