EN
  • EN
  • DE

ATF1504ASV-15AU100

Part No ATF1504ASV-15AU100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 15NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 64
Number of I/O 64
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATF1504
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566467-ATF1504ASV-15AU100
Ultra Librarian 3D Model Ultra Librarian ATF1504ASV-15AU100 CAD Model

Description

Microchip Technology ATF1504ASV-15AU100 CPLD

The ATF1504ASV-15AU100 from Microchip Technology is a high-performance, electrically-erasable, complex programmable logic device (CPLD) that offers the perfect blend of speed, density, and functionality. Designed to meet the needs of high-speed logic integration, this device is an excellent choice for a wide range of applications, including industrial control systems, automotive electronics, communication devices, and consumer electronics.

This CPLD is part of the ATF1500A series and features a 3.3V supply voltage with 64 macrocells and 68 I/O pins, providing ample flexibility for various design requirements. The device operates at a maximum frequency of 15MHz, ensuring swift signal processing for time-sensitive tasks. The -15AU100 in the part number denotes the speed grade and package type, with the '15' indicating the speed and 'AU100' specifying the TQFP (Thin Quad Flat Pack) package with 100 pins.

One of the key advantages of the ATF1504ASV-15AU100 is its user-friendly software tools that facilitate design implementation. Microchip's design software allows for easy programming and reprogramming of the CPLD, making it a versatile solution for prototyping and product iterations. Furthermore, the device supports live updates with its reconfigurable nature, enabling in-system programming without the need for external programming voltages.

The ATF1504ASV-15AU100 also boasts a low power consumption, which is crucial for battery-powered and power-sensitive applications. Its power-saving features include a low-power mode and support for power-down conditions, helping to extend the operational life of end products.

For designers and engineers looking for a reliable and adaptable logic solution, the ATF1504ASV-15AU100 from Microchip Technology offers an ideal balance of performance, power efficiency, and design flexibility. Its robust feature set and ease of use make it a go-to CPLD for a multitude of electronic applications.

Key Features:

  • 64 macrocells and 68 I/O pins
  • Operates at 15MHz maximum frequency
  • Electrically-erasable and reprogrammable
  • Low power consumption
  • User-friendly design software
  • 3.3V supply voltage
  • TQFP-100 packaging

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3838 $53.5352
10+ $10.9816 $109.8160
15+ $10.6384 $159.5760
20+ $10.2952 $205.9040
26+ $9.9521 $258.7546
34+ $8.9226 $303.3684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,709 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess