EN
  • EN
  • DE

SN74LVC157APWE4

Part No SN74LVC157APWE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP / Multiplexer 4 x 2:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Package Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LVC157
Other Names TEXTISSN74LVC157APWE4,2156-SN74LVC157APWE4
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256509-SN74LVC157APWE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC157APWE4 CAD Model

Description

Product Overview: SN74LVC157APWE4

The SN74LVC157APWE4 is a high-performance, quadruple 2-line to 1-line data selector/multiplexer designed by Texas Instruments. This advanced integrated circuit is part of the LVC family, which is known for its low-voltage operation and high-speed interfacing. The device operates on a 3.3V power supply, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.

Key Features

  • Logic Family: LVC - Low-Voltage CMOS
  • Operating Voltage: 2.7V to 3.6V
  • Input Voltage Level: 5V tolerant
  • Output Current: ±24mA
  • Propagation Delay Time: Fast switching speeds
  • Package: TSSOP-16 (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C
  • Functionality: Provides 2-input multiplexing with 4 separate selection sets

Applications

The SN74LVC157APWE4 is versatile and can be used in a variety of applications. It is particularly useful in situations where data from multiple sources needs to be routed to a single destination. Common applications include:

  • Data processing and routing
  • Signal gating
  • Function generation
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC157APWE4 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliable operation in a wide range of environmental conditions. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

Design Support

To assist designers in implementing the SN74LVC157APWE4 into their systems, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design guides. Additionally, TI's customer support and community forums offer valuable resources for troubleshooting and design optimization.

You May Also Be Interested in

Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2304 $50.6880
530+ $0.1890 $100.1700
820+ $0.1831 $150.1420
1,130+ $0.1772 $200.2360
1,460+ $0.1713 $250.0980
1,955+ $0.1536 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess