EN
  • EN
  • DE

LM3880MFE-1AA/NOPB

Part No LM3880MFE-1AA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Simple Power Sequencer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Power Supply Sequencer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 25μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1199251-LM3880MFE-1AA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3880
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3880MFE-1AA/NOPB CAD Model

Description

The LM3880MFE-1AA/NOPB is a simple power sequencer offered by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of TI's extensive power management portfolio and is designed to provide a controlled sequence of enable signals to multiple power domains within a system. This sequencing is critical in systems where various components require power-up and power-down in a specific order to function correctly and prevent damage.

Key Features

  • Simple Sequencing: The LM3880 allows for the easy implementation of power sequencing in multi-rail power systems without the need for complex programming or additional components.
  • Adjustable Delay Times: Users can set the delay time between the enable signals using external capacitors, providing flexibility to meet the requirements of various systems.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for power-sensitive applications.
  • Operating Temperature Range: It operates over a wide temperature range, ensuring reliability across different environmental conditions.
  • Industry-Standard Package: The LM3880MFE-1AA/NOPB is offered in an 8-pin Mini SOIC package that is widely used and easily integrated into various circuit designs.

Applications

The LM3880MFE-1AA/NOPB is suitable for a broad range of applications, particularly where multiple voltage rails require precise power-up and power-down sequences. Typical applications include:

  • FPGA and DSP Power Sequencing
  • Processor and ASIC Power Sequencing
  • Multi-Voltage Systems
  • Telecommunications and Networking Equipment
  • Industrial and Automotive Electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM3880MFE-1AA/NOPB is no exception and is designed to meet the stringent requirements of industrial and automotive standards. The device's lead-free and RoHS-compliant package demonstrates TI's dedication to environmental sustainability.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6848 $51.3600
180+ $0.5619 $101.1420
280+ $0.5443 $152.4040
380+ $0.5268 $200.1840
495+ $0.5092 $252.0540
660+ $0.4565 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,890 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess