EN
  • EN
  • DE

PI6LC4840ZHE

Part No PI6LC4840ZHE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC FREQ SYNTHESIZER 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet IC 125MHz 1 Output 32-TQFN (5x5)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-TQFN (5x5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889258-PI6LC4840ZHE
Ultra Librarian 3D Model Ultra Librarian PI6LC4840ZHE CAD Model

Description

PI6LC4840ZHE Clock Buffer from Diodes Incorporated

PI6LC4840ZHE Clock Buffer

The PI6LC4840ZHE is a high-performance, low-jitter clock buffer from Diodes Incorporated, designed to meet the stringent requirements of today's high-speed digital systems. This clock buffer is a perfect solution for applications that require the distribution of a single clock input to multiple outputs with minimal skew, phase noise, and additive jitter.

With its advanced design, the PI6LC4840ZHE ensures signal integrity by providing low-skew, low-jitter clock distribution. This makes it ideal for use in high-performance computing, networking, telecommunications, and industrial applications where reliable clock distribution is critical for system performance.

The device features eight output enables (OE) for clock management, allowing selective control over the clock signal distribution, thereby offering flexibility in managing system power and performance. The PI6LC4840ZHE operates over a wide frequency range and supports various signaling levels, making it highly versatile for different design requirements.

Engineered for ease of use, the PI6LC4840ZHE comes in a compact, surface-mount package that is compatible with automated assembly processes, facilitating integration into a wide range of products. Its small form factor also helps in saving valuable board space in densely packed systems.

The robust design of the PI6LC4840ZHE ensures it can operate reliably over a broad temperature range, making it suitable for industrial environments that may experience extreme conditions. With its exceptional performance and reliability, the PI6LC4840ZHE clock buffer from Diodes Incorporated is an excellent choice for designers looking to optimize their high-speed digital systems.

Contact for Pricing

Manufacturer: Diodes Incorporated

Product Category: Clock/Timing - Clock Buffers, Drivers

RoHS: Yes

Data Sheet:

You May Also Be Interested in

Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6727 $63.3635
12+ $10.3985 $124.7820
18+ $10.0739 $181.3302
24+ $9.7482 $233.9568
31+ $9.4236 $292.1316
42+ $8.4488 $354.8496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess