EN
  • EN
  • DE

LM2641MTCX-ADJ

Part No LM2641MTCX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Dual Power Supply Controller
Parts Input Voltage (V) 5.5V ~ 30V
Supply Voltage (V) 5.5V ~ 30V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number LM2641
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1197640-LM2641MTCX-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2641MTCX-ADJ CAD Model

Description

The LM2641MTCX-ADJ is a versatile and efficient dual step-down voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the LM2641 series, which is known for its high performance in power management applications.

Key Features

  • Adjustable Output Voltage: The LM2641MTCX-ADJ allows for an adjustable output voltage, providing flexibility to accommodate various voltage requirements for different applications.
  • Dual Channel: It features two independent channels, enabling the simultaneous regulation of two different voltage levels, which is ideal for systems with multiple supply voltages.
  • High Efficiency: With its integrated synchronous rectification and low dropout operation, the LM2641MTCX-ADJ achieves high efficiency, reducing power loss and improving overall system performance.
  • Compact Size: Housed in a compact TSSOP-28 package, it is suitable for space-constrained applications without compromising on power capability or thermal performance.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects the system from overheating, enhancing the reliability and longevity of the product.

Applications

The LM2641MTCX-ADJ is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Computer peripherals and motherboards
  • Industrial and medical equipment

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 13.8V
Output Voltage Range Adjustable
Package Type TSSOP-28
Switching Frequency Up to 300 kHz

With its robust design and comprehensive features, the LM2641MTCX-ADJ from Texas Instruments stands out as a reliable solution for power management in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess