EN
  • EN
  • DE

HMC8074LP6GETR

Part No HMC8074LP6GETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description DRT WIDEBAND VCO, MULTI-BAND / RF IC VCO VSAT 8.3GHz ~ 15.2GHz 4.5V ~ 5.5V Supply 40-LFCSP (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Function VCO
Frequency 8.3GHz ~ 15.2GHz
RF Type VSAT
Secondary Attributes 4.5V ~ 5.5V Supply
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
Base Product Number HMC8074
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 500
Win Source Part Number 1030479-HMC8074LP6GETR
Ultra Librarian 3D Model Ultra Librarian HMC8074LP6GETR CAD Model

Description

Product Overview: HMC8074LP6GETR by Analog Devices Inc.

The HMC8074LP6GETR is a high-performance, wideband, fully programmable frequency divider from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This frequency divider is part of the company's Hittite Microwave product line and is designed to cater to the demanding needs of wireless infrastructure, test and measurement equipment, and broadband communication systems.

Key Features

  • Wide Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of applications.
  • Programmable Division: Users can program the division ratio, which provides design flexibility and adaptability to different system requirements.
  • High Isolation: The HMC8074LP6GETR offers excellent isolation characteristics, ensuring minimal interference between the input and output signals.
  • Low Phase Noise: With its low phase noise performance, the frequency divider is ideal for applications that require a high signal purity.
  • Compact Packaging: Housed in a compact 6x6mm QFN package, the device is suitable for space-constrained applications.

Applications

The versatility of the HMC8074LP6GETR makes it an excellent choice for various applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Test and measurement equipment
  • Microwave radios and very small aperture terminals (VSAT)
  • Point-to-point and point-to-multipoint radios
  • Broadband communication systems

Reliability and Quality

As with all Analog Devices Inc. components, the HMC8074LP6GETR is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is designed to meet the stringent requirements of commercial and industrial applications, providing a robust solution for frequency division needs.

Whether you are designing a new system or upgrading an existing platform, the HMC8074LP6GETR frequency divider is a smart choice for achieving high-performance signal processing. Its combination of wide frequency range, programmability, and compact size makes it a versatile component that can enhance the capabilities of a wide array of electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess