EN
  • EN
  • DE

HMC141LH5

Part No HMC141LH5
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC SMT DOUBLE BALANCED MIXER, 7 - 14 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
RF Type General Purpose
Frequency 7GHz ~ 14GHz
Number of Mixers 1
Noise Figure 11dB
Secondary Attributes Up/Down Converter
Manufacturer Package 12-CSMD
Supplier Device Package 12-SMT (5x5)
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 758719-HMC141LH5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC141LH5 CAD Model

Description

The HMC141LH5 is a high-performance, passive double-balanced mixer product by Analog Devices Inc., designed to cater to the demanding requirements of RF and microwave applications. This mixer is a part of Analog Devices' Hittite Microwave products, known for their reliability and precision.

Key Features

  • Frequency Range: The HMC141LH5 operates over a broad frequency range, making it versatile for various applications. It is capable of supporting RF and LO frequencies from 8 GHz to 16 GHz and IF frequencies from DC to 4 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains excellent signal integrity, ensuring minimal signal degradation during the conversion process.
  • Isolation: The device offers exceptional isolation between ports, with typical isolation of 40 dB, which helps to reduce signal leakage and maintain the purity of the signal paths.
  • LO/RF Input Power: It can handle an LO/RF input power of up to +13 dBm, providing a robust performance even under higher power conditions.
  • Package: The HMC141LH5 comes in a compact 5x5 mm SMT package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications

Due to its wide frequency range and excellent performance characteristics, the HMC141LH5 is ideal for a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Satellite Communications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC141LH5 is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure performance and durability in even the most challenging conditions.

Conclusion

The HMC141LH5 from Analog Devices Inc. is a testament to the company's dedication to providing advanced solutions for RF and microwave signal processing. With its wide frequency range, low conversion loss, and high isolation, this mixer stands out as a top choice for engineers looking for a reliable and efficient mixing solution.

You May Also Be Interested in

Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess