EN
  • EN
  • DE

S-8424AARFT-TB-G

Part No S-8424AARFT-TB-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Win Source Part Number 187254-S-8424AARFT-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8424AARFT-TB-G CAD Model

Description

The SII Semiconductor Corporation's 187254-S-8424AARFT-TB-G is an Integrated Circuit (IC) belonging to the PMIC - Power Supply Controllers,Monitors family.

  • Popularity: Low-popularity
  • Supply and Demand: Well-balanced
  • Function: Control and monitor power supplies
  • Accuracy: High level of accuracy
  • Reliability: Very reliable
  • Solution: Cost-effective solution for power supply control and monitoring
  • Power Consumption: Low power consumption
  • Usability: Easy to use
  • Application: Portable electronic devices, such as smartphones and tablets

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess