EN
  • EN
  • DE

HMC365S8GE

Part No HMC365S8GE
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description SMT GaAs HBT MMIC DIVIDE-BY-4, DC - 13 GHz | IC FREQ DIVIDER DC-13GHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Prescaler
Frequency 0Hz ~ 13GHz
RF Type General Purpose
Secondary Attributes Divide by 4
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SMT
Family Part Number HMC365
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181228-HMC365S8GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC365S8GE CAD Model

Description

Analog Devices Inc. HMC365S8GE: GaAs HBT MMIC Divide-by-4 Prescaler

The HMC365S8GE from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs) heterojunction bipolar transistor (HBT) monolithic microwave integrated circuit (MMIC) divide-by-4 prescaler. This device operates from DC (0 Hz) to 12 GHz input frequency, making it an ideal choice for a wide range of applications including point-to-point radios, VSAT, military and space, and test instrumentation.

Key Features:

  • Frequency Range: The HMC365S8GE offers a broad frequency range from DC to 12 GHz, which is suitable for various high-frequency applications.
  • Output Power: It provides consistent output power (8 dBm) across its operating frequency range, ensuring reliable performance.
  • Low SSB Phase Noise: The prescaler has a low single sideband (SSB) phase noise, contributing to the overall system performance by maintaining signal integrity.
  • Supply Voltage: The device operates with a supply voltage of +5V, making it compatible with standard power supplies.
  • Package: It comes in a compact SMT S8GE package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications:

  • Fiber Optic
  • Test Instrumentation
  • Point-to-Point & Multi-Point Radios
  • VSAT
  • Military & Space

The HMC365S8GE divide-by-4 prescaler is designed to offer excellent performance with minimal signal degradation, which is crucial for maintaining the integrity of high-frequency signals. Its robust design and versatile application range make it a valuable component in any RF signal chain where frequency division is required. With the backing of Analog Devices Inc.'s reputation for high-quality and reliable products, the HMC365S8GE is a prime choice for designers looking to enhance their systems with a superior frequency division solution.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7545 $85.5090
3+ $35.0806 $105.2418
5+ $33.9844 $169.9220
7+ $32.8881 $230.2167
8+ $31.7918 $254.3344
11+ $28.5030 $313.5330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,499 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess