EN
  • EN
  • DE

LM3880MF-1AD

Part No LM3880MF-1AD
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Simple Power Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199248-LM3880MF-1AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3880MF-1AD CAD Model

Description

The LM3880MF-1AD from Texas Instruments is a simple, yet highly efficient, power sequencer, designed to manage power states in complex digital systems. This integrated circuit (IC) offers a straightforward solution for controlling the power-up and power-down sequence of multiple power supplies, ensuring that sensitive electronic components are protected from damage caused by improper sequencing.

Key Features

  • Sequential Timing Control: The LM3880MF-1AD provides precise control over the timing of power supply enable signals, which is critical for systems that require a specific power-up and power-down sequence to maintain integrity and prevent damage.
  • Small Package Size: Encased in an 8-pin SOT-23 package, this tiny IC is ideal for space-constrained applications where board real estate is at a premium.
  • Adjustable Delay: With the ability to set the delay time between enable signals via external resistors, designers have the flexibility to tailor the power sequence to meet specific system requirements.
  • Low Quiescent Current: The device features a low quiescent current, which helps in reducing the overall power consumption of the system, making it suitable for battery-powered applications.
  • High-Voltage Performance: The LM3880MF-1AD is capable of operating over a wide voltage range, accommodating various digital systems and ensuring compatibility with a broad spectrum of power supplies.

Applications

The versatility of the LM3880MF-1AD makes it an ideal choice for a wide range of applications, including:

  • Server and Telecom Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Consumer Electronics
  • Complex Multi-rail Digital Systems

Reliability and Support

As a product of Texas Instruments, the LM3880MF-1AD is backed by TI's reputation for quality and reliability. Engineers can also access extensive technical support and documentation, including datasheets, application notes, and design resources, to assist in the integration of this power sequencer into their projects.

With its ease of use, flexibility, and the strong backing of Texas Instruments, the LM3880MF-1AD is an excellent choice for designers looking to streamline power management in their digital systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6018 $56.0630
80+ $1.3143 $105.1440
120+ $1.2733 $152.7960
165+ $1.2322 $203.3130
210+ $1.1911 $250.1310
285+ $1.0679 $304.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,074 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess