EN
  • EN
  • DE

S05K680

Part No S05K680
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185135-S05K680
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S05K680 CAD Model

Description

The S05K680 is a metal oxide varistor (MOV) from EPCOS (TDK), designed to protect electronic equipment against transient overvoltages. These overvoltages can stem from various sources, including lightning strikes, power line surges, and electrostatic discharge (ESD). The varistor functions by clamping the voltage to a safe level, thereby preventing damage to sensitive components within the circuit.

Applications

  • Power supplies: Protecting sensitive components from voltage surges.
  • Industrial equipment: Safeguarding control systems and machinery from electrical transients.
  • Consumer electronics: Protecting devices like televisions, computers, and appliances.
  • Telecommunications equipment: Surge protection for phone lines and network devices.
  • Lighting systems: Protecting LED drivers and other lighting components.

Features

  • High surge current capability: Withstands high-energy surges without failure.
  • Fast response time: Clamps overvoltages quickly, minimizing the risk of damage.
  • Wide operating voltage range: Suitable for various applications with different voltage requirements.
  • RoHS compliant: Environmentally friendly and meets regulatory standards.
  • Compact size: Allows for easy integration into existing circuits.

Benefits

  • Improved equipment reliability: Protects against voltage surges, extending the lifespan of electronic equipment.
  • Reduced downtime: Minimizes the risk of equipment failure due to overvoltages.
  • Cost savings: Prevents costly repairs and replacements of damaged components.
  • Enhanced safety: Protects users from electrical hazards associated with voltage surges.
  • Compliance with safety standards: Helps meet regulatory requirements for surge protection.

Technical Specifications

The S05K680 has a varistor voltage of 680V. Its surge current capability and other electrical characteristics are specific to the datasheet, which should be consulted for detailed design considerations. The 'S05' designation refers to the disk size and physical dimensions of the component. This varistor is typically used in circuits where transient voltage suppression is critical for the safe and reliable operation of electronic devices.

It is important to consult the manufacturer's datasheet to determine the exact specifications and appropriate application of this component.

You May Also Be Interested in

Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Panasonic
Lowest to $0.0381
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess