EN
  • EN
  • DE

POWR1208P1-01TN44I

Part No POWR1208P1-01TN44I
Manufacturer Lattice Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 351190-POWR1208P1-01TN44I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian POWR1208P1-01TN44I CAD Model

Description

The POWR1208P1-01TN44I is a programmable power management IC manufactured by Lattice Semiconductor Corporation. This device is designed to provide a flexible and efficient power solution for a variety of applications, providing voltage regulation and power distribution capabilities. It is housed in a TQFP-44 package suitable for surface mount technology.

Applications

  • Power management in FPGAs and CPLDs
  • Voltage regulation for microprocessors and memory devices
  • Power sequencing for complex digital systems
  • DC-DC conversion in embedded systems
  • Power control in industrial automation equipment

Features

  • Programmable output voltage and current
  • Integrated high-efficiency power MOSFETs
  • I2C interface for control and monitoring
  • Overvoltage, overcurrent, and overtemperature protection
  • Under-voltage lockout (UVLO)
  • Soft-start capability to reduce inrush current
  • Power good output signal
  • TQFP-44 package

Benefits

  • Flexible and configurable power solution for diverse applications
  • High efficiency reduces power dissipation and heat generation
  • Enhanced system reliability due to built-in protection features
  • Simplified system design with I2C interface
  • Reduced component count with integrated MOSFETs
  • Stable and reliable operation with UVLO and soft-start
  • Real-time monitoring of voltage and current through I2C

Additional Details

The POWR1208P1-01TN44I provides programmable output voltage and current settings, enabling it to be tailored to the specific requirements of the application. The integrated high-efficiency power MOSFETs minimize power loss and improve overall system efficiency. The I2C interface allows for easy configuration and monitoring of the device, while the built-in protection features ensure reliable operation in various conditions. The soft-start capability limits the inrush current during startup, preventing potential damage to the system. The power good output signal indicates when the output voltage is within the specified range.

The overvoltage, overcurrent, and overtemperature protection features safeguard the device and the load from potential damage. The under-voltage lockout (UVLO) feature prevents the device from operating when the input voltage is too low. Detailed specifications, including voltage and current ratings, switching frequency, and thermal characteristics, can be found in the official Lattice Semiconductor Corporation datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess