EN
  • EN
  • DE

CS5101EDW16

Part No CS5101EDW16
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Secondary-Side Controller
Supply Voltage - Operating 8 V to 45 V
Operating Supply Current 12mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 103492-CS5101EDW16
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CS5101EDW16 CAD Model

Description

ON Semiconductor CS5101EDW16 Overview

The CS5101EDW16 is a high-performance, precision analog-to-digital converter (ADC) from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to cater to a wide range of applications that require accurate and reliable digital representation of analog signals. With its robust design and advanced features, the CS5101EDW16 is an ideal choice for professionals in fields such as industrial automation, medical electronics, and data acquisition systems.

Key Features of CS5101EDW16

  • High Resolution: The CS5101EDW16 boasts a 16-bit resolution, providing fine detail in the analog-to-digital conversion process. This ensures that even subtle variations in the input signal are captured accurately, making it suitable for precision measurements and control systems.
  • Wide Input Range: This ADC supports a wide input range, accommodating various signal amplitudes. This flexibility allows it to be used in diverse applications without the need for additional signal conditioning.
  • Low Power Consumption: Designed with energy efficiency in mind, the CS5101EDW16 consumes minimal power. This is particularly beneficial for battery-powered or energy-sensitive applications where power efficiency is paramount.
  • High-Speed Interface: The device features a high-speed digital interface that ensures rapid data transfer, minimizing latency and enabling real-time processing in demanding applications.
  • Reliability: ON Semiconductor is known for its commitment to quality, and the CS5101EDW16 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even in harsh operating conditions.

Applications

The versatile nature of the CS5101EDW16 makes it suitable for a variety of applications. It is often used in:

  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and test equipment
  • Data acquisition systems
  • Automotive electronics

With its combination of high resolution, wide input range, low power consumption, and high-speed interface, the CS5101EDW16 from ON Semiconductor is a reliable and efficient choice for professionals seeking a top-tier ADC for their demanding applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess