EN
  • EN
  • DE

POWR1208-01TN44I

Part No POWR1208-01TN44I
Manufacturer Lattice Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description IC ISP POWER MGR ANLG/LOG 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tray
Status Obsolete(EOL)
Applications Power Supply Monitor, Sequencer
Voltage - Input 0 V to 6 V
Supply Voltage - Operating 2.25 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 086073-POWR1208-01TN44I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian POWR1208-01TN44I CAD Model

Description

The POWR1208-01TN44I is a power management IC from Lattice Semiconductor Corporation. It is designed to provide efficient and reliable power delivery for a variety of applications. This particular IC is packaged in a TQFP-44 package, making it suitable for surface mount assembly.

Applications

  • Power management in embedded systems
  • Voltage regulation in portable devices
  • Power sequencing in complex electronic systems
  • Power distribution in industrial automation equipment
  • Use in telecommunication infrastructure for power control

Features

  • Integrated power MOSFETs for high efficiency
  • Programmable output voltage
  • Overcurrent and overvoltage protection
  • Thermal shutdown protection
  • Under-voltage lockout (UVLO)
  • Enable/disable control
  • Soft-start capability to limit inrush current
  • I2C interface for configuration and monitoring
  • Compact TQFP-44 package

Benefits

  • Improved power efficiency, leading to longer battery life in portable devices
  • Reduced system size and cost due to integrated components
  • Enhanced system reliability with built-in protection features
  • Flexibility to adapt to different voltage requirements through programmability
  • Simplified system design with easy-to-use I2C interface
  • Protection against damage from overcurrent, overvoltage, and overheating
  • Minimized inrush current during startup, preventing system instability

Additional Details

The POWR1208-01TN44I operates over a wide input voltage range, making it compatible with various power sources. The I2C interface allows for real-time monitoring of voltage and current, enabling proactive system management. The integrated power MOSFETs contribute to a compact design and reduce the need for external components. The specific voltage and current ratings, switching frequency, and other detailed specifications can be found in the Lattice Semiconductor Corporation datasheet for this part number.

The thermal shutdown protection ensures that the IC will automatically shut down if it exceeds a safe operating temperature, preventing damage to the device and surrounding components. This is particularly important in high-power applications where heat dissipation is a concern. The device also includes an under-voltage lockout (UVLO) feature, which prevents the IC from operating if the input voltage is too low, ensuring stable and reliable operation.

You May Also Be Interested in

Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0792 $65.3960
11+ $10.7323 $118.0553
17+ $10.3973 $176.7541
23+ $10.0612 $231.4076
30+ $9.7263 $291.7890
40+ $8.7203 $348.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess