EN
  • EN
  • DE

2RM800L-8/B

Part No 2RM800L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 800V 10KA 2 POLE TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x6
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 800 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.40.0000
Win Source Part Number 855015-2RM800L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RM800L-8/B CAD Model

Description

The 855015-2RM800L-8/B is a gas discharge tube arrester designed for circuit protection applications. It belongs to the 2R-8x6 series and is packaged in a box.

  • DC Spark Over Voltage: 800V
  • Poles: 2
  • Tolerance: ±20%
  • Impulse Discharge Current: 10000A (10kA) with an 8/20µs waveform
  • Mounting Type: Through Hole
  • Package: Axial Cylinder
  • Manufacturer: YAGEO

You May Also Be Interested in

EPCOS (TDK)
GDT 230V 20KA 3 POLE TH
Lowest to $0.6722
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
Bourns Inc.
GDT 420V 5KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 300V 2.5KA 2 POLE SMD
Lowest to $0.4692
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 400V 5KA 2 POLE THROUGH HOLE
Lowest to $1.3795
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess