Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series -
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Current - Output 1.5A
Voltage - Input 3V ~ 11V
Regulator Topology Boost
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM3481
Base Product Number LM3481
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.82.0000
Win Source Part Number 1378808-LM3481EVAL
Ultra Librarian 3D Model Ultra Librarian LM3481EVAL CAD Model

Description

LM3481EVAL - Texas Instruments High-Efficiency Power Converter Evaluation Module

The LM3481EVAL from Texas Instruments is a comprehensive evaluation module designed to demonstrate the capabilities of the LM3481 high-efficiency power converter integrated circuit. This evaluation module provides an excellent platform for engineers and designers to explore the features and performance of the LM3481 in a variety of applications, including telecommunications, automotive, and industrial power systems.

The LM3481 is a versatile, high-voltage, low-side N-channel MOSFET controller that is suitable for use in boost, flyback, and SEPIC topologies. It is capable of operating with an input voltage range from 2.97V to 48V, which makes it an ideal choice for systems with wide input voltage variations. The device offers a fixed switching frequency that can be programmed up to 1 MHz, allowing for a compact solution with smaller external components.

The evaluation module comes equipped with all the necessary components to immediately begin testing the LM3481 in a boost converter configuration. It includes high-quality capacitors, inductors, and resistors to ensure optimal performance and reliability during the evaluation process. Additionally, the module features several test points and jumper settings, providing flexibility and ease of use for various testing scenarios.

Key features of the LM3481EVAL include:

  • Adjustable output voltage for application-specific requirements
  • High-efficiency operation for reduced power loss and thermal management
  • Overcurrent and thermal shutdown protection to safeguard the module during abnormal conditions
  • Frequency synchronization capability for noise-sensitive applications
  • LED indicators for visual feedback on operating status
  • Robust design that adheres to Texas Instruments' quality standards

With its comprehensive feature set and versatile design, the LM3481EVAL evaluation module is a valuable tool for engineers looking to optimize their power supply designs. It provides a hands-on experience to experiment with the LM3481, enabling a deeper understanding of its functionalities and assisting in the development of efficient, reliable power solutions tailored to specific application needs.

For further information, technical support, and ordering details, please visit the Texas Instruments official website or contact their customer service department.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR UCC3889 / UCC3889 Evaluation Module
Need more? Email Us
ECAD model for UCC3889EVM
Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446
STMicroelectronics
BOARD EVAL FOR VIPER17L / VIPer17 AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVALVIPER17L-7W
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Lowest to $9.2406
ECAD model for TPS65100EVM-030
Texas Instruments
EVAL MOD FOR TPS54314 / TPS54314 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54314EVM
Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention