EN
  • EN
  • DE

TPS51120EVM-001

Part No TPS51120EVM-001
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 3.3V, 5V
Output Current 6A, 6A
Voltage - Input 8 V ~ 25 V
Regulator Topology Buck
Frequency - Switching 280kHz, 430kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS51120
Win Source Part Number 797950-TPS51120EVM-001
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name TPS51120
Introduction Date January 01, 2006
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS51120EVM-001 CAD Model

Description

The TPS51120EVM-001 from Texas Instruments is a fully assembled and tested circuit for evaluating the TPS51120 Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs. This evaluation module (EVM) is designed to help users assess the performance of the TPS51120 in a typical low-voltage application while providing a robust development environment for designing and testing various operating conditions.

Key Features

  • Integrated dual-synchronous buck controller optimized for notebook and portable power systems.
  • Wide input voltage range from 5.5 V to 28 V, suitable for a variety of DC power sources.
  • Adjustable output voltage settings that can support a range of applications.
  • High efficiency achieved through integrated 100-mA LDOs and a 99% duty cycle for low dropout operations.
  • Out-of-Audio™ mode operation which minimizes audio-frequency modulation interference.
  • Power Good (PGOOD) outputs for each channel, enabling easy power sequencing and system monitoring.
  • Thermal shutdown and overcurrent protection features enhance system reliability and safety.
  • Compact and thermally efficient QFN-24 package.

Applications

Designed for flexibility, the TPS51120EVM-001 is ideal for developing a wide range of power management solutions, including:

  • Notebook and ultrabook computers
  • Tablets and mobile internet devices
  • Networking and telecommunications equipment
  • Set-top boxes and digital TVs
  • Other portable and battery-powered applications

Design and Layout Considerations

The TPS51120EVM-001 provides a convenient platform for testing the TPS51120 controller. Its layout is optimized for minimal noise and maximum power efficiency. Users are encouraged to refer to the EVM user guide for detailed information on component placement, trace routing, and heat dissipation strategies to ensure optimal performance when integrating the TPS51120 into their own designs.

Support and Resources

For technical support, reference designs, and additional resources, users can access Texas Instruments' extensive online support network. Detailed documentation, including the TPS51120 datasheet, user's guide for the EVM, and application notes, are available to assist in the rapid development of end-products.

You May Also Be Interested in

Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess