EN
  • EN
  • DE

STEVAL-IPB001V1

Part No STEVAL-IPB001V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 2W
Voltage - Output 24V
Output Current 83mA
Voltage - Input 110 ~ 760 VAC
Regulator Topology Flyback
Frequency - Switching 50kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part UC3845B
Win Source Part Number 798666-STEVAL-IPB001V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-IPB001V1
Introduction Date December 19, 2006
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPB001V1 CAD Model

Description

STEVAL-IPB001V1 - STMicroelectronics Product Overview

The STEVAL-IPB001V1 is a highly integrated and feature-rich power bank reference design developed by STMicroelectronics. This innovative product is designed to help developers and manufacturers rapidly create efficient and reliable portable power solutions suitable for a wide range of applications, including smartphones, tablets, and other USB-powered devices.

Key Features

  • High-Efficiency Power Conversion: The STEVAL-IPB001V1 utilizes advanced power conversion technologies to ensure maximum energy efficiency during both charging and discharging processes, thereby maximizing the battery life of the connected devices.
  • Multiple Output Ports: Equipped with several output ports, this power bank can charge multiple devices simultaneously, providing greater convenience and usability.
  • Smart Power Management: The reference design includes intelligent power management circuitry that optimizes power distribution, protects against overcharging, and ensures safe operation under various conditions.
  • USB Type-C and USB-A Compatibility: With both USB Type-C and USB-A interfaces, the STEVAL-IPB001V1 supports a wide range of devices and ensures compatibility with both current and future USB standards.
  • Fast Charging Support: The design supports fast charging protocols, enabling rapid charging of compatible devices and minimizing downtime.
  • LED Indicators: Integrated LED indicators provide at-a-glance information about the power bank's battery level and charging status.
  • Compact and Durable: The STEVAL-IPB001V1 boasts a compact form factor, making it ideal for on-the-go use, while the robust construction ensures long-term durability.

Applications

The versatility of the STEVAL-IPB001V1 makes it suitable for various applications, particularly where portable power is essential. It can be used to develop power banks for personal electronics, emergency chargers for travel, or as a backup power source for outdoor activities.

Conclusion

With its comprehensive set of features and advanced technology, the STEVAL-IPB001V1 from STMicroelectronics provides an excellent starting point for companies looking to design and produce high-quality power banks. Its adaptability, efficiency, and user-friendly design ensure that it meets the needs of both manufacturers and end-users alike.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess