EN
  • EN
  • DE

EVALVIPER17L-7W

Part No EVALVIPER17L-7W
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR VIPER17L / VIPer17 AC to DC Switching Converter 12VDC Output Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPer plus
Part Status Obsolete(EOL)
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 7W
Voltage - Output 12V
Output Current 600mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer17
Win Source Part Number 799076-EVALVIPER17L-7W
Popularity Medium
Supply and Demand Status Limited
Family Name EVALVIPER17L-7W
Introduction Date June 05, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EVALVIPER17L-7W CAD Model

Description

EVALVIPER17L-7W Evaluation Board from STMicroelectronics

The EVALVIPER17L-7W from STMicroelectronics is a high-performance evaluation board designed for engineers and developers who require a compact, efficient, and reliable power supply solution. This evaluation board showcases the VIPER17L, a low-power offline switched-mode power supply (SMPS) primary switcher that is capable of delivering a constant output power of up to 7 watts.

The VIPER17L integrates a PWM controller and a 730V avalanche rugged Power MOSFET, offering an ideal solution for applications such as auxiliary power supplies for home appliances, air-conditioning units, and standby power supplies for TVs and monitors. The high-voltage capability of the integrated MOSFET allows for direct rectification from the mains voltage, eliminating the need for a bulky and expensive transformer.

Key features of the EVALVIPER17L-7W evaluation board include:

  • Wide Input Voltage Range: The board operates over a wide AC input voltage range from 85V to 265V, making it suitable for a variety of mains voltages around the world.
  • High Energy Efficiency: Thanks to the VIPER17L's advanced design, the board achieves high energy efficiency, which helps reduce power consumption and heat dissipation.
  • Multi-Protection Features: The evaluation board includes several protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure reliable operation under fault conditions.
  • Compact Design: The compact footprint of the EVALVIPER17L-7W allows for easy integration into a wide range of end applications without taking up excessive space.
  • Flexible Output Configuration: The output voltage and current can be configured to meet the specific needs of the target application, providing designers with versatility in their power supply design.

The EVALVIPER17L-7W evaluation board is equipped with test points and connectors that facilitate easy measurement and testing of the power supply's performance. It also comes with comprehensive documentation, including schematics, BOM, and application notes, to assist developers in understanding and utilizing the board effectively in their projects.

Overall, the EVALVIPER17L-7W is an excellent tool for designers looking to evaluate the VIPER17L SMPS primary switcher's features and performance, speeding up the development process for power-sensitive applications.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess