EN
  • EN
  • DE

TPS54314EVM

Part No TPS54314EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MOD FOR TPS54314 / TPS54314 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 3A
Voltage - Input 3 V ~ 6 V
Regulator Topology Buck
Frequency - Switching 700kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54314
Win Source Part Number 797972-TPS54314EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54314
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54314EVM CAD Model

Description

TPS54314EVM Evaluation Module from Texas Instruments

The TPS54314EVM is a fully integrated and robust evaluation module presented by Texas Instruments, designed to help both novice and experienced engineers to assess the performance of the TPS54314, a high-performance, adaptive-on-time D-CAP™ mode synchronous buck converter integrated circuit. This evaluation module is an excellent starting point for those looking to incorporate the TPS54314 into their power management solutions.

The TPS54314EVM showcases the capabilities of the TPS54314 IC, which can provide up to 3A of continuous output current at output voltages as low as 0.891V and as high as 3.3V from a 4.5V to 18V input supply. The converter features a wide range of applications due to its impressive efficiency, fast transient response, and high accuracy. This makes it an ideal choice for powering performance-sensitive components such as DSPs, FPGAs, and microprocessors in a variety of systems.

Key features of the TPS54314EVM include:

  • High efficiency at 3A of load current, reducing the need for heat sinks and complex thermal management.
  • Adjustable switching frequency from 280 kHz to 700 kHz, allowing designers to optimize the performance for their specific application.
  • Integrated low RDS(on) MOSFETs, which contribute to the high efficiency and compact design.
  • External synchronization capability, providing flexibility in multi-rail power systems.
  • Power Good (PG) output, enabling power sequencing and fault detection.
  • Thermal shutdown and overcurrent protection, enhancing the reliability and longevity of the module.

The TPS54314EVM comes with all necessary components pre-soldered onto the PCB, including the TPS54314 IC, MOSFETs, inductor, and passive components. It also features test points for easy measurement of the converter's performance parameters and jumpers for enabling, soft-start, and other adjustable functions. The module's user-friendly design ensures that engineers can quickly set up the evaluation platform and begin testing with minimal setup time.

Whether for testing, prototyping, or learning purposes, the TPS54314EVM from Texas Instruments provides a comprehensive and convenient solution for exploring the capabilities of the TPS54314 buck converter in a real-world application scenario.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess