EN
  • EN
  • DE
  • IT

XL6009

Part No XL6009
Manufacturer XLSemi
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description 400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842841-XL6009
Ultra Librarian 3D Model Ultra Librarian XL6009 CAD Model

Description

The XL6009 is a high-performance, step-up (Boost) LED driver designed for driving LEDs with a constant current. Manufactured by XLSEMI, it's ideal for applications where a stable and efficient power source is required to illuminate LEDs in various lighting solutions.

Applications:

  • LED Street Lighting: Powers high-brightness LEDs used in streetlights for energy-efficient illumination.
  • Automotive Lighting: Used in vehicle headlights, taillights, and interior lighting systems for enhanced visibility and safety.
  • LCD Backlighting: Provides the necessary voltage and current to backlight LCD screens in monitors, TVs, and mobile devices.
  • General Lighting: Used in residential and commercial lighting fixtures, such as downlights, spotlights, and linear lighting.
  • Portable Lighting: Powers LEDs in flashlights, lanterns, and other portable lighting devices.

Features:

  • Wide Input Voltage Range: Supports a broad input voltage range, typically from 5V to 32V, allowing for flexible power source options.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to match the requirements of the LED string.
  • High Efficiency: Achieves high efficiency, typically up to 94%, minimizing power loss and maximizing energy savings.
  • Fixed Switching Frequency: Operates at a fixed switching frequency, usually around 400kHz, reducing noise and simplifying design.
  • Built-in Overvoltage Protection: Protects the LEDs from damage due to overvoltage conditions.
  • Built-in Overcurrent Protection: Limits the output current to prevent damage to the LED driver and the LEDs.
  • Thermal Shutdown Function: Shuts down the device when the junction temperature exceeds a safe limit, preventing overheating and damage.
  • Available in TO252-5L Package: Surface mount package for easy integration into electronic circuits.

Benefits:

  • Energy Efficient: High efficiency reduces power consumption and lowers energy costs.
  • Stable LED Lighting: Provides a constant current to the LEDs, ensuring consistent brightness and preventing flickering.
  • Long LED Lifespan: Protects LEDs from overvoltage and overcurrent conditions, extending their lifespan.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reliable Operation: Built-in protection features ensure reliable operation in harsh environments.

Additional Details:

The XL6009 LED driver utilizes a boost converter topology to step up the input voltage to the level required by the LED string. The output current is regulated by controlling the duty cycle of the switching MOSFET. The device incorporates internal compensation to ensure stable operation over a wide range of input voltages and load currents. The XL6009 is a cost-effective and reliable solution for driving LEDs in various lighting applications. The soft-start feature limits inrush current during startup, further protecting the LEDs and the driver. It can also be used in SEPIC (Single-Ended Primary-Inductor Converter) topologies.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess