EN
  • EN
  • DE

LM339LVRTER

Part No LM339LVRTER
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 16WQFN / Comparator General Purpose Open-Collector, Rail-to-Rail 16-WQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 4
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 35µA
CMRR, PSRR (Typ) 65dB, 80dB PSRR
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 16-WQFN (3x3)
Base Product Number LM339
Standard Package 3,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341346-LM339LVRTER
Ultra Librarian 3D Model Ultra Librarian LM339LVRTER CAD Model

Description

Introducing the LM339LVRTER from Texas Instruments

The LM339LVRTER is a high-performance, low-power quad differential comparator designed to provide a versatile and reliable solution for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor technology, this comparator is part of the industry-standard LM339 series, known for its dependability and ease of use.

Featuring four independent voltage comparators that can operate from a single power supply over a wide range of voltages, the LM339LVRTER is also capable of operation with dual supplies. This flexibility makes it an ideal choice for both battery-powered and conventional-powered devices. With an operating voltage range from 2V to 36V for single supply or ±1V to ±18V for dual supplies, this component adapts to various circuit designs and requirements.

The LM339LVRTER is designed for precision applications, offering a typical input offset voltage of 2 mV and an input offset current of 3 nA. This precision ensures accurate measurements and control in critical systems. Additionally, the device boasts a low supply current drain, which is independent of the magnitude of the power supply voltage, making it suitable for power-sensitive designs.

The open-collector outputs of the LM339LVRTER interface seamlessly with TTL, MOS, and CMOS logic systems, allowing for direct connection to a logic gate or other digital circuits without the need for a pull-up resistor. This feature simplifies design and reduces component count, making it a cost-effective choice for designers.

With its wide operating temperature range, the LM339LVRTER is built to perform reliably in diverse environments, ensuring consistent operation whether in industrial, automotive, or consumer electronics settings. The device is offered in various packages, including the space-saving surface-mount package, which is ideal for compact electronic assemblies.

In summary, the LM339LVRTER from Texas Instruments is a versatile, efficient, and reliable solution for applications requiring multiple voltage comparisons. Its precision, low power consumption, and compatibility with various logic systems make it a go-to component for engineers and designers seeking performance and dependability.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2086 $50.0640
585+ $0.1712 $100.1520
905+ $0.1659 $150.1395
1,250+ $0.1605 $200.6250
1,615+ $0.1552 $250.6480
2,160+ $0.1391 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,610 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess