EN
  • EN
  • DE

RJP020N06-W

Part No RJP020N06-W
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183134-RJP020N06-W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP020N06-W CAD Model

Description

The RJP020N06-W is a power MOSFET from Rohm Semiconductor, part of their range of discrete semiconductor devices designed for efficient power management. This MOSFET is specifically engineered for applications requiring high efficiency and low heat dissipation, making it suitable for a broad range of power switching applications.

Applications:

  • Switching Regulators: Commonly used in switching regulators to efficiently convert voltage levels in electronic devices.
  • DC-DC Converters: Employed in DC-DC converters to provide stable and regulated voltage outputs in various electronic systems.
  • Motor Control: Utilized in motor control circuits for controlling the speed and direction of motors in appliances, robotics, and automotive applications.
  • LED Lighting: Found in LED lighting systems for efficient and reliable power management, ensuring stable light output.
  • Power Supplies: Used in power supplies for computers, servers, and other electronic equipment to provide stable and efficient power conversion.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in improved efficiency and reduced heat generation. Specific RDS(on) values are available in the product datasheet.
  • Fast Switching Speed: Enables quick transitions between on and off states, reducing switching losses and improving overall efficiency.
  • Logic Level Drive: Can be easily driven by logic-level signals, simplifying interfacing with microcontrollers and other control circuits.
  • High Avalanche Capability: Provides robustness against voltage spikes and inductive loads, ensuring reliable operation in demanding environments.
  • RoHS Compliance: Complies with RoHS standards, ensuring that the device is environmentally friendly and free from hazardous substances.

Benefits:

  • Improved Efficiency: Reduces power consumption and lowers operating costs, contributing to energy savings.
  • Enhanced Thermal Performance: Minimizes heat dissipation, allowing for smaller heat sinks and more compact designs.
  • Increased Reliability: Offers stable and dependable performance, ensuring consistent operation and minimizing downtime.
  • Simplified Design: Facilitates easier integration into existing circuits and systems, reducing design complexity and development time.
  • Reduced System Size: Enables the miniaturization of power electronic circuits, allowing for smaller and more integrated systems.

Additional Details:

The RJP020N06-W is typically available in surface-mount packages, such as a TO-252 or similar, making it suitable for automated assembly processes and high-density board layouts. The gate threshold voltage (VGS(th)) is designed to be compatible with standard logic levels, ensuring easy integration with digital control circuits. The maximum drain-source voltage (VDS) and continuous drain current (ID) are important parameters to consider when selecting this MOSFET, and detailed specifications can be found in the manufacturer's datasheet. The operating temperature range is also a critical factor, determining the device's suitability for various environmental conditions.

Rohm Semiconductor utilizes advanced manufacturing processes to ensure consistent performance and high reliability. Comprehensive technical support and documentation, including datasheets, application notes, and simulation models, are provided to assist designers in effectively implementing this device in their applications. The RJP020N06-W is thoroughly tested and specified to guarantee reliable operation across a wide range of operating conditions.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess