EN
  • EN
  • DE
Part No 3085
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SMOOTH 1/4"-20 PLASTIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Knobs
Mfr Davies Molding, LLC
Package Bulk
Product Status Active
Style Bar/T
Type Smooth
Shaft Size 1/4"-20
Height 0.750" (19.05mm)
Indicator No Indicator
Material Plastic
Color Black
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.2500
Win Source Part Number 855580-3085
Ultra Librarian 3D Model Ultra Librarian 3085 CAD Model

Description

The 855580-3085 is a smooth black knob designed for hardware, fasteners, and accessories from Davies Molding, LLC.

  • Style: Bar/T style
  • Height: 0.750" (19.05mm)
  • Material: Durable plastic material
  • Package: Includes one piece, and it is available in bulk packaging
  • Shaft Size: 1/4"-20
  • Indicator: Does not have an indicator
  • Product Status: Currently active and widely used in the industry

You May Also Be Interested in

Elesa USA Corporation
B.193-B, KNURLED KNOBS, BRASS BO
Need more? Email Us
TE Connectivity
KNOB FLUTED W/SKIRT 0.250\
Need more? Email Us
Elesa USA Corporation
BT-B, FLUTED KNOBS, BRASS BOSS,
Need more? Email Us
Kilo International
KNOB KNURLED W/SKRT 0.125\
Need more? Email Us
Davies Molding, LLC
KNOB SERRATED 0.240\
Need more? Email Us
Grayhill Inc.
KNOB SERRATED 0.157\
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess