EN
  • EN
  • DE

LM3241TLEVAL/NOPB

Part No LM3241TLEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION BOARD FOR LM3241 / LM3241 DC to DC Converter and Switching Regulator Chip 0.6VDC to 3.4VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.6 V ~ 3.4 V
Output Current 750mA
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 6MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM3241
Win Source Part Number 778914-LM3241TLEVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3241
Introduction Date July 21, 2014
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM3241TLEVAL/NOPB CAD Model

Description

Product Overview: LM3241TLEVAL/NOPB

The LM3241TLEVAL/NOPB is an evaluation module designed by Texas Instruments to facilitate the testing and performance evaluation of the LM3241, a highly efficient, 4 MHz, adaptive voltage scaling step-down DC/DC converter. This product is an essential tool for engineers and designers who are working on power management solutions for battery-powered applications such as smartphones, tablets, and other portable electronics.

Key Features

  • High-Efficiency Operation: The LM3241 DC/DC converter is designed for high efficiency across a wide load range, making it ideal for extending battery life in portable devices.
  • Adaptive Voltage Scaling (AVS): This feature allows dynamic adjustment of output voltage based on performance requirements, leading to optimized power consumption.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.7V to 5.5V, accommodating a variety of power sources.
  • Small Solution Size: The LM3241 is optimized for space-constrained applications, and the evaluation module reflects this with a compact layout.
  • Frequency Synchronization: To reduce noise and potential interference, the converter can synchronize to an external clock.

Performance Evaluation

The LM3241TLEVAL/NOPB evaluation module comes equipped with all necessary components to assess the full capabilities of the LM3241 converter. It includes a pre-configured LM3241 integrated circuit, input and output capacitors, and inductors to provide a ready-to-use platform for performance testing.

Design Support

Texas Instruments provides extensive design support for the LM3241TLEVAL/NOPB, including detailed documentation, reference designs, and simulation tools. This support helps designers to rapidly integrate the LM3241 into their projects with confidence, ensuring a smooth development process and a successful end product.

Quality and Reliability

As with all Texas Instruments products, the LM3241TLEVAL/NOPB is manufactured to high standards of quality and reliability. This evaluation module is a no-lead (NOPB) product, aligning with environmental standards and regulations.

Conclusion

The LM3241TLEVAL/NOPB from Texas Instruments is an invaluable tool for developers looking to implement the LM3241 adaptive voltage scaling step-down converter in their designs. With its high efficiency, compact size, and adaptive performance, it stands out as an excellent choice for power management in portable electronic devices.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess