The AT1608A2R4NAAT/LF is a compact multilayer chip antenna manufactured by ACX (Advanced Ceramic X Corporation). It is designed for wireless communication applications in the 2.4 GHz ISM band. This antenna is a surface mount device (SMD), making it suitable for automated assembly processes and integration into small electronic devices.
Applications
- Bluetooth devices
- Wi-Fi enabled devices (IEEE 802.11 b/g/n)
- Wireless sensor networks
- IoT (Internet of Things) devices
- Remote control systems
Features
- Compact size: 1.6 x 0.8 x 0.4 mm
- SMD (Surface Mount Device) type
- 2.4 GHz ISM band operation
- High efficiency
- Low profile
- Excellent impedance matching
- RoHS compliant
Benefits
- Reduced PCB space requirement
- Simplified assembly process
- Enhanced signal strength and range
- Improved wireless communication performance
- Environmentally friendly
- Stable performance over a wide temperature range
Technical Specifications
The AT1608A2R4NAAT/LF antenna is designed for operation in the 2.4 GHz ISM band, supporting protocols such as Bluetooth and Wi-Fi. Its compact dimensions (1.6 x 0.8 x 0.4 mm) make it ideal for space-constrained applications. The antenna has a typical impedance of 50 ohms, ensuring efficient power transfer. The return loss is typically -10 dB or better. The peak gain is typically around 1 dBi. Constructed from high-quality ceramic materials, this antenna ensures long-term reliability and consistent performance. It is designed to be reflow solderable, making it easy to integrate into automated manufacturing processes. The operating temperature range is generally from -40°C to +85°C.
This chip antenna is a reliable and cost-effective solution for wireless connectivity in a variety of applications. Its small size and excellent electrical characteristics make it a suitable choice for modern wireless devices, providing a balance of performance, size, and cost. Proper impedance matching and PCB layout are essential to achieve optimal performance with this antenna.