EN
  • EN
  • DE

SI1553DL-T1

Part No SI1553DL-T1
Manufacturer Vishay
Catalog FETs - Arrays
Description Trans MOSFET N/P-CH 20V 0.66A/0.41A 6-Pin SC-70 T/R / MOSFET N/P-CH 20V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Siliconix
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N and P-Channel
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 660mA, 410mA
Rds On (Maximum) at Id, Vgs 385mOhm at 660mA, 4.5V
Gate Source Voltage(th) (Maximum) at Id 600mV at 250μA (Minimum)
Gate Charge (Qg) (Maximum) at Vgs 1.2nC at 4.5V
Maximum Power 270mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6 (SOT-363)
Family Part Number SI1553
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 756532-SI1553DL-T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name Si1553DL
Introduction Date July 05, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI1553DL-T1 CAD Model

Description

The SI1553DL-T1 is a logic level gate N and P-channel FET from Vishay Siliconix.

  • Family: Si1553DL
  • Mounting Technology: SMD
  • Supplier Device Package: SC-70-6 (SOT-363)
  • Packaging: Tape and Reel
  • Status: Obsolete
  • Estimated EOL Date: N/A
  • Operating Temperature: -55°C to 150°C
  • Maximum Power: 270mW
  • Vds - Drain-Source Breakdown Voltage: 20V
  • Id - Continuous Drain Current: 660mA, 410mA
  • Rds On (Maximum) @ Id, Vgs: 385mOhm @ 660mA, 4.5V
  • Gate Source Voltage(th) (Maximum) @ Id: 600mV @ 250μA (Minimum)
  • Gate Charge (Qg) (Maximum) @ Vgs: 1.2nC @ 4.5V
  • Input Capacitance (Ciss) (Maximum) @ Vds: Not provided
  • ECCN: EAR99
  • Usage: Common-used
  • Popularity: High popularity
  • Supply and Demand: Sufficient supply and demand status

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2069 $57.9320
685+ $0.1698 $116.3130
1,055+ $0.1645 $173.5475
1,455+ $0.1592 $231.6360
1,880+ $0.1538 $289.1440
2,515+ $0.1379 $346.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess