The LM311PWRG4 is a high-performance voltage comparator designed by Texas Instruments that features differential input and single-ended, push-pull output. This device is capable of operating over a wide range of voltages, from 5V to 30V, and is also compatible with all forms of logic due to its open-collector design.
Key Features
- Wide Supply Voltage Range: Operates from a single 5V supply up to 30V, making it versatile for a variety of applications.
- Output Compatibility: Open-collector output allows for direct interfacing with different types of logic systems, including TTL, MOS, and CMOS.
- Fast Response Time: The device is designed for quick response, ensuring rapid signal processing for critical applications.
- Low Input Bias Current: Ensures minimal disturbance of the input signal, preserving signal integrity.
- Offset Voltage Adjustment: Provides the ability to fine-tune the comparator for precision applications.
- Strobe Capability: Features a strobe function that can disable the output, allowing for cascading of multiple devices without the need for gates.
Applications
The LM311PWRG4 is suitable for a broad range of applications, such as:
- Level shifting and voltage detection circuits
- Zero-crossing detectors
- Window comparators
- Timing circuits and pulse generation
- Analog-to-digital converters
- Relay drivers and motor controllers
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LM311PWRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a TSSOP-8 package, providing a compact solution that is both durable and easy to integrate into various systems.
Environmental Compliance
The LM311PWRG4 is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability and ensuring compatibility with modern environmental standards.