EN
  • EN
  • DE

LM311D

Part No LM311D
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description HIGH PERFORMANCE VOLTAGE COMPARATORS | IC DIFF COMP W/STROBE 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 1
Output Type MOS, Open-Collector, Open-Emitter, TTL
Supply Voltage , Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Maximum) 7.5mV at ±15V
Current - Input Bias (Maximum) 0.25μA at ±15V
Current - Quiescent (Maximum) 7.5mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM311
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1198512-LM311D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Signal Processing, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian LM311D CAD Model

Description

The LM311D is a highly versatile voltage comparator from Texas Instruments designed to operate over a wide range of voltages, from a single 5V supply up to dual ±15V supplies. This integrated circuit is engineered to provide fast and reliable performance in a variety of applications, such as level and threshold detection, pulse generation, and timing circuits.

Key Features

  • Wide Voltage Range: The LM311D can operate from a single 5V supply up to ±15V dual supplies, accommodating a broad spectrum of applications and power environments.
  • High Speed: A typical response time of 165 ns ensures quick and efficient performance, making it suitable for high-frequency operations.
  • Output Compatibility: The open-collector output of the LM311D can be connected to voltages up to 50V and is compatible with various types of logic systems, including TTL, MOS, and CMOS.
  • Differential Input: The device features a differential input configuration, which enhances the ability to respond to differential signals and reject common-mode noise.
  • Low Input Bias Current: The input bias current is typically 3 nA, reducing the impact on the signal source and improving accuracy.

Applications

The LM311D's versatility and performance make it well-suited for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Logic voltage level shifting
  • Window comparators
  • Relay drivers
  • Analog-to-digital converters
  • Zero-crossing detectors

Package and Quality

The LM311D is available in an SOIC-8 package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability for the LM311D, making it a preferred choice for professional and industrial designs.

For detailed technical specifications and application guidance, designers and engineers are encouraged to consult the official datasheet and support documentation provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1149 $50.5560
930+ $0.1077 $100.1610
1,445+ $0.1040 $150.2800
2,070+ $0.0968 $200.3760
2,690+ $0.0931 $250.4390
3,355+ $0.0895 $300.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 286,002 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess