EN
  • EN
  • DE

LM293H

Part No LM293H
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM193/LM293/LM393/LM2903 Low Power Low Offset Voltage Dual Comparators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 5mV @ 30V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Maximum Quiescent Current 2.5mA
Propagation Delay (Maximum) 700ns
Operating Temperature Range -25°C ~ 85°C
Package TO-99-8 Metal Can
Mounting Style Through Hole
Manufacturer Package TO-99-8
RoHS State Request Verification
Win Source Part Number 1198411-LM293H
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM293
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM293H CAD Model

Description

The LM293H is a versatile dual differential comparator produced by Texas Instruments, designed to provide reliable performance in a wide range of applications. This integrated circuit is engineered to function optimally in systems that require voltage or current monitoring and is particularly well-suited for use in level shifting, signal conditioning, and analog-to-digital conversion interfaces.

Key Features

  • Wide Supply Voltage Range: The LM293H operates over a supply voltage range from 2V to 36V for single supply systems and ±1V to ±18V for dual supply configurations, making it adaptable to various power environments.
  • Low Input Bias Current: Its design ensures a low input bias current, which is a crucial parameter for high-impedance sensor interfaces and precision applications.
  • Differential Input Voltage Range: The device can handle differential input voltages equal to the supply voltage, offering flexibility in signal comparison tasks.
  • Output Compatibility: The LM293H provides a transistor-transistor logic (TTL) and complementary metal-oxide-semiconductor (CMOS) compatible output, ensuring seamless integration with digital logic circuits.

Applications

The LM293H is a highly adaptable component that can be deployed in a variety of applications. These include:

  • Industrial control systems
  • Battery chargers
  • Window comparators
  • Voltage level detectors
  • Automotive applications

Quality and Reliability

As with all Texas Instruments products, the LM293H is manufactured to the highest standards of quality and reliability. It is available in a robust hermetic package, ensuring its performance in harsh environmental conditions and making it suitable for mission-critical applications where durability is paramount.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 2V to 36V Input Bias Current (I<sub>B) 25 nA Input Offset Voltage (V<sub>IO) 2 mV Response Time 1.3 µs

For engineers and designers seeking a reliable comparator, the LM293H from Texas Instruments is an excellent choice, offering precision, flexibility, and durability for a wide array of electronic systems.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess