Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952774-ADX265OCGMBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADX265OCGMBOX CAD Model

Description

The AMD Athlon II X2 265 is a dual-core processor designed for desktop computers. It provides a balance of performance and affordability, making it suitable for a range of applications, from everyday computing to gaming and multimedia tasks. It's built on a 45nm process, offering improved energy efficiency compared to older processor generations.

Applications:

  • General Office Use: Ideal for word processing, spreadsheet applications, presentations, and email.
  • Web Browsing: Handles multiple browser tabs and streaming video content smoothly.
  • Home Entertainment: Suitable for playing music, watching videos, and streaming media from online services.
  • Entry-Level Gaming: Capable of running many older games and some modern titles at lower settings.
  • Basic Photo and Video Editing: Handles simple editing tasks without significant lag.

Features:

  • Dual-Core Architecture: Features two physical cores for simultaneous processing.
  • 45nm Manufacturing Process: Enhances energy efficiency and reduces heat output.
  • AMD64 Technology: Enables the processor to run 64-bit operating systems and applications.
  • HyperTransport Technology: Provides high-bandwidth communication between the processor and other system components.
  • Integrated Memory Controller: Supports DDR2 and DDR3 memory for flexible memory configurations.
  • AMD Cool'n'Quiet Technology: Automatically adjusts processor speed and voltage to reduce power consumption and noise.
  • Socket AM3 Compatibility: Compatible with motherboards using the AM3 socket.

Benefits:

  • Cost-Effective: Offers good performance for its price point, making it a budget-friendly option.
  • Multitasking Capability: Dual cores allow for smoother multitasking and running multiple applications concurrently.
  • Energy Efficient: The 45nm process results in lower power consumption and reduced heat generation.
  • Wide Compatibility: Compatible with a wide range of motherboards and memory types.
  • Reliable Performance: Provides stable and dependable performance for everyday computing tasks.

Additional Details:

The AMD Athlon II X2 265 typically operates at a clock speed of 3.3 GHz. It includes a 2MB L2 cache (1MB per core), which helps to improve data access times and overall system responsiveness. The Thermal Design Power (TDP) is usually around 65W, indicating its energy efficiency. The processor supports DDR2 and DDR3 memory, depending on the motherboard being used. The AM3 socket provides compatibility with a range of motherboards, offering users flexibility when building or upgrading their systems. Additionally, the Cool'n'Quiet technology adjusts the processor's frequency and voltage based on workload, reducing power consumption and noise levels when the system is idle or under light load.

You May Also Be Interested in

Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
STMicroelectronics
IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Lowest to $24.4695
ECAD model for SPC584B70E3EHC0X
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention